Inverter IC 6 Channel Open Drain 14-VQFN (3.5x3.5)
Manufacturer: Texas Instruments
Win Source Part Number: 1254011-SN74AUC06RGY
Series: 74AUC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: Open Drain
Package: 14-VFQFN Exposed Pad
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 9mA
Operating Supply Voltage: 0.8 V ~ 2.7 V
Max Propagation Delay @ V, Max CL: 1.3ns @ 2.5V, 30pF
Logic Level - Low: 0 V ~ 0.7 V
Logic Level - High: 1.7V
Family Name: SN74AUC06
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-VQFN (3.5x3.5)
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): SN74AUC06RGY; SN74AUC06RGYRG4;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
6-Bit Hex Inverter Buffer/Driver, Open-Drain, CMOS, VQFN Product overview: SN74AUC06RGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, VQFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC06RGYR can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Open Drain 14-VQFN (3.5x3.5)
IC INVERTER 6CH 1-INP 14VQFN
IC INVERTER OD 6CH 6-INP 14VQFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-16752-2-ND | 1254011-SN74AUC06RGYR | 705-SN74AUC06RGYR | SN74AUC06RGYR | SN74AUC06RGYR | SN74AUC06RGYR |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74AUC06RGYR | VQFN Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Buffer/Driver; Buffer, Inverter | NOT; Inverter | NOT | NOT |
| Supply Voltage | 0.8V ~ 2.7V | 0.8 V ~ 2.7 V | 2.7V | 0.8V ~ 2.7V | 1.7V (Low), 0V ~ 0.7V (High) | |
| Output Type | Open Drain | |||||
| Inputs | 1 | 6 | 1 | 1 | ||
| Propagation Delay | 1.3 ns | 1.3 ns | 1.3 ns |