Texas Instruments SN74AUC02 Quadruple 2-Input Positive-NOR Gate SN74AUC02RGYR

Description
Quadruple 2-Input Positive-NOR Gate 14-VQFN -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NOR Gate 14-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC02 Quadruple 2-Input Positive-NOR Gate - SN74AUC02RGYR - Texas Instruments
Dallas, TX, United States
SN74AUC02 Quadruple 2-Input Positive-NOR Gate
SN74AUC02RGYR
SN74AUC02 Quadruple 2-Input Positive-NOR Gate SN74AUC02RGYR
Quadruple 2-Input Positive-NOR Gate 14-VQFN -40 to 85

Quadruple 2-Input Positive-NOR Gate 14-VQFN -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-16750-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-16750-2-ND
Gates and Inverters 296-16750-2-ND
NOR Gate IC 4 Channel 14-VQFN (3.5x3.5)

NOR Gate IC 4 Channel 14-VQFN (3.5x3.5)

Buy Now Datasheet
Gates and Inverters - 296-16750-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-16750-6-ND
Gates and Inverters 296-16750-6-ND
NOR Gate IC 4 Channel 14-VQFN (3.5x3.5)

NOR Gate IC 4 Channel 14-VQFN (3.5x3.5)

Buy Now Datasheet
Gates and Inverters - 296-16750-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-16750-1-ND
Gates and Inverters 296-16750-1-ND
NOR Gate IC 4 Channel 14-VQFN (3.5x3.5)

NOR Gate IC 4 Channel 14-VQFN (3.5x3.5)

Buy Now Datasheet
 - SN74AUC02RGYR - Rochester Electronics
Newburyport, MA, United States
NOR Gate, AUC Series, 4-Func, 2-Input, CMOS, PQCC14

NOR Gate, AUC Series, 4-Func, 2-Input, CMOS, PQCC14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AUC02RGYR - 896500-SN74AUC02RGYR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUC02RGYR
896500-SN74AUC02RGYR
Logic - Logic - Gates and Inverters - SN74AUC02RGYR 896500-SN74AUC02RGYR
Manufacturer: Texas Instruments Win Source Part Number: 896500-SN74AUC02RGYR Series: 74AUC Operating Temperature Range: -40°C ~ 85°C Features: NOR Gate IC 4 Channel - 14-VQFN (3.5x3.5) Package: 14-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: 74AUC02 Categories: Integrated Circuits (ICs) Case / Package: 14-VQFN (3.5x3.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -SN74AUC02RGYR-NDR, -SN74AUC02RGYRG4-NDR , 296-16750-1, -296-16750-1-ND, 296-16750-6-NDR, 296-16750-2, -SN74AUC02RGYRG4, SN74AUC02RGYRG4-ND, 296-16750-6, SN74AUC02RGYRG4, -296-16750-1

Manufacturer: Texas Instruments
Win Source Part Number: 896500-SN74AUC02RGYR
Series: 74AUC
Operating Temperature Range: -40°C ~ 85°C
Features: NOR Gate IC 4 Channel - 14-VQFN (3.5x3.5)
Package: 14-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74AUC02
Categories: Integrated Circuits (ICs)
Case / Package: 14-VQFN (3.5x3.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -SN74AUC02RGYR-NDR, -SN74AUC02RGYRG4-NDR, 296-16750-1, -296-16750-1-ND, 296-16750-6-NDR, 296-16750-2, -SN74AUC02RGYRG4, SN74AUC02RGYRG4-ND, 296-16750-6, SN74AUC02RGYRG4, -296-16750-1

Buy Now Datasheet
Singapore, Singapore
Quad 2.7V VQFN Logic IC
705-SN74AUC02RGYR
Quad 2.7V VQFN Logic IC 705-SN74AUC02RGYR
Quad 2-Input NOR Gate, CMOS, 2.7V, VQFN, 2ns PD Product overview: SN74AUC02RGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.7V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 2.7V, VQFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC02RGYR can be used for catalog matching and distributor lookup.

Quad 2-Input NOR Gate, CMOS, 2.7V, VQFN, 2ns PD Product overview: SN74AUC02RGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.7V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 2.7V, VQFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC02RGYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC02RGYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC02RGYR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC02RGYR
IC GATE NOR 4CH 2-INP 14VQFN

IC GATE NOR 4CH 2-INP 14VQFN

Supplier's Site
Gates and Inverters - SN74AUC02RGYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC02RGYR
Gates and Inverters SN74AUC02RGYR
NOR Gate IC 4 Channel 14-VQFN (3.5x3.5)

NOR Gate IC 4 Channel 14-VQFN (3.5x3.5)

Buy Now Datasheet
Logic - Gates and Inverters - SN74AUC02RGYR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC02RGYR
Logic - Gates and Inverters SN74AUC02RGYR
IC GATE NOR 4CH 2-INP 14VQFN

IC GATE NOR 4CH 2-INP 14VQFN

Supplier's Site Datasheet
Gates and Inverters - SN74AUC02RGYR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AUC02RGYR
Gates and Inverters SN74AUC02RGYR
IC GATE NOR 4CH 2-INP 14VQFN

IC GATE NOR 4CH 2-INP 14VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUC02RGYR 296-16750-2-ND SN74AUC02RGYR 896500-SN74AUC02RGYR 705-SN74AUC02RGYR SN74AUC02RGYR SN74AUC02RGYR SN74AUC02RGYR SN74AUC02RGYR
Product Name SN74AUC02 Quadruple 2-Input Positive-NOR Gate Gates and Inverters Logic - Logic - Gates and Inverters - SN74AUC02RGYR Quad 2.7V VQFN Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOR NOR OR; NOR NOT NOR; NOR GATE NOR NOR; NOR Gate NOT; NOR NOR; NOR Gate
Supply Voltage 0.8,1.2,1.8,2.5 0.8V ~ 2.7V 2.7V 0.8V ~ 2.7V 1.7V (Low), 0V ~ 0.7V (High) 0.8V ~ 2.7V
Logic Family AUC CMOS
Propagation Delay 3.4 ns 2 ns 2 ns 2 ns
Operating Current 0.0100 mA 9 mA 0.0100 mA 9 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT30 High Speed CMOS Logic 8-Input NAND Gate - 5962-8974601CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
SN54ALS32 Quadruple 2-Input Positive-OR Gates - 5962-86836012A - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Propagation Delay 18 ns
View Details