Texas Instruments Standard Linear and Logic Dual 125MHz 5V Logic IC SN74AS874NT

Description
Dual 4-Bit D-Type Flip-Flop, 125MHz, 5V, PDIP, TTL 3-STATE Product overview: SN74AS874NT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 125MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 125MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AS874NT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual 4-Bit D-Type Flip-Flop, 125MHz, 5V, PDIP, TTL 3-STATE Product overview: SN74AS874NT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 125MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 125MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AS874NT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 125MHz 5V Logic IC
706-SN74AS874NT
Dual 125MHz 5V Logic IC 706-SN74AS874NT
Dual 4-Bit D-Type Flip-Flop, 125MHz, 5V, PDIP, TTL 3-STATE Product overview: SN74AS874NT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 125MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 125MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AS874NT can be used for catalog matching and distributor lookup.

Dual 4-Bit D-Type Flip-Flop, 125MHz, 5V, PDIP, TTL 3-STATE Product overview: SN74AS874NT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 125MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 125MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AS874NT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74AS874NT
Product Name Dual 125MHz 5V Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ALS02W/883 - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
8-input NAND gate - 74AHC30PW/GJ - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1380922-5430DM - Win Source Electronics
Specs
Gate Type NOT; NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
3 suppliers
Logic Gates - 9210271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family CMOS; Or
View Details