Texas Instruments SN74AS86A Quadruple 2-Input Exclusive-OR Gates SN74AS86AN

Description
Quadruple 2-Input Exclusive-OR Gates 14-PDIP 0 to 70
Request a Quote
Description
Quadruple 2-Input Exclusive-OR Gates 14-PDIP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AS86AN is a quad 2-input exclusive-OR gate designed for use in digital logic applications. It performs the Boolean function Y = A ,äï B, providing true and inverted outputs based on the input states. The device is characterized for operation within a temperature range of 0°C to 70°C and operates with a supply voltage of 4.5V to 5.5V. It features a low output voltage of 0.25V at 4mA and a high output voltage close to the supply voltage when sourcing current. The device is available in a 14-DIP package, suitable for through-hole mounting, and is commonly used in applications requiring parity checking and signal inversion. The SN74AS86AN is part of the 74AS series, known for its high-speed performance and reliability in various electronic circuits.

Datasheet Summary
Powered by GS/AI

The SN74AS86AN is a quad 2-input exclusive-OR gate designed for use in digital logic applications. It performs the Boolean function Y = A ,äï B, providing true and inverted outputs based on the input states. The device is characterized for operation within a temperature range of 0°C to 70°C and operates with a supply voltage of 4.5V to 5.5V. It features a low output voltage of 0.25V at 4mA and a high output voltage close to the supply voltage when sourcing current. The device is available in a 14-DIP package, suitable for through-hole mounting, and is commonly used in applications requiring parity checking and signal inversion. The SN74AS86AN is part of the 74AS series, known for its high-speed performance and reliability in various electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
SN74AS86A Quadruple 2-Input Exclusive-OR Gates - SN74AS86AN - Texas Instruments
Dallas, TX, United States
SN74AS86A Quadruple 2-Input Exclusive-OR Gates
SN74AS86AN
SN74AS86A Quadruple 2-Input Exclusive-OR Gates SN74AS86AN
Quadruple 2-Input Exclusive-OR Gates 14-PDIP 0 to 70

Quadruple 2-Input Exclusive-OR Gates 14-PDIP 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AS86AN - 896498-SN74AS86AN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AS86AN
896498-SN74AS86AN
Logic - Logic - Gates and Inverters - SN74AS86AN 896498-SN74AS86AN
Manufacturer: Texas Instruments Win Source Part Number: 896498-SN74AS86AN Series: 74AS Operating Temperature Range: 0°C ~ 70°C Features: XOR (Exclusive OR) IC 4 Channel - 14-PDIP Package: 14-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 74AS86 Categories: Integrated Circuits (ICs) Case / Package: 14-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74AS86ANE4-ND, 296-33823-5, SN74AS86ANE4, -SN74AS86AN-NDR, SN74AS86AN-ND

Manufacturer: Texas Instruments
Win Source Part Number: 896498-SN74AS86AN
Series: 74AS
Operating Temperature Range: 0°C ~ 70°C
Features: XOR (Exclusive OR) IC 4 Channel - 14-PDIP
Package: 14-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 74AS86
Categories: Integrated Circuits (ICs)
Case / Package: 14-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN74AS86ANE4-ND, 296-33823-5, SN74AS86ANE4, -SN74AS86AN-NDR, SN74AS86AN-ND

Buy Now Datasheet
Through-Hole 5V Logic IC - 705-SN74AS86AN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 5V Logic IC
705-SN74AS86AN
Through-Hole 5V Logic IC 705-SN74AS86AN
4x 2-Input XOR Gates, 7.5ns, 5V, PDIP, Through Hole Product overview: SN74AS86AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS86AN can be used for catalog matching and distributor lookup.

4x 2-Input XOR Gates, 7.5ns, 5V, PDIP, Through Hole Product overview: SN74AS86AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS86AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-33823-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-33823-5-ND
Gates and Inverters 296-33823-5-ND
XOR (Exclusive OR) IC 4 Channel 14-PDIP

XOR (Exclusive OR) IC 4 Channel 14-PDIP

Buy Now Datasheet
 - SN74AS86AN - Rochester Electronics
Newburyport, MA, United States
XOR Gate, AS Series, 4-Func, 2-Input, TTL, PDIP14

XOR Gate, AS Series, 4-Func, 2-Input, TTL, PDIP14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AS86AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AS86AN
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AS86AN
IC GATE XOR 4CH 2-INP 14DIP

IC GATE XOR 4CH 2-INP 14DIP

Supplier's Site
Logic - Gates and Inverters - SN74AS86AN - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AS86AN
Logic - Gates and Inverters SN74AS86AN
IC GATE XOR 4CH 2-INP 14DIP

IC GATE XOR 4CH 2-INP 14DIP

Supplier's Site Datasheet
Gates and Inverters - SN74AS86AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AS86AN
Gates and Inverters SN74AS86AN
XOR (Exclusive OR) IC 4 Channel 14-PDIP

XOR (Exclusive OR) IC 4 Channel 14-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AS86AN
Logic Gates SN74AS86AN
Logic Gates Quadruple 2-Input Exclusive-OR Gate

Logic Gates Quadruple 2-Input Exclusive-OR Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AS86AN 896498-SN74AS86AN 705-SN74AS86AN 296-33823-5-ND SN74AS86AN SN74AS86AN SN74AS86AN SN74AS86AN SN74AS86AN
Product Name SN74AS86A Quadruple 2-Input Exclusive-OR Gates Logic - Logic - Gates and Inverters - SN74AS86AN Through-Hole 5V Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type OR NOT XOR; XOR GATE, OR GATE XOR OR; XOR XOR NOT; XOR XOR; XOR (Exclusive OR)
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family AS TTL
Propagation Delay 17 ns 7.5 ns 7.5 ns
Operating Current 0.0059 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS38FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic IC - 705-54LS09DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers