Texas Instruments SN74AS86A Quadruple 2-Input Exclusive-OR Gates SN74AS86AD

Description
Quadruple 2-Input Exclusive-OR Gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple 2-Input Exclusive-OR Gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS86A Quadruple 2-Input Exclusive-OR Gates - SN74AS86AD - Texas Instruments
Dallas, TX, United States
SN74AS86A Quadruple 2-Input Exclusive-OR Gates
SN74AS86AD
SN74AS86A Quadruple 2-Input Exclusive-OR Gates SN74AS86AD
Quadruple 2-Input Exclusive-OR Gates 14-SOIC 0 to 70

Quadruple 2-Input Exclusive-OR Gates 14-SOIC 0 to 70

Buy Now Datasheet
Gates and Inverters - SN74AS86AD-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74AS86AD-ND
Gates and Inverters SN74AS86AD-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
 - SN74AS86AD - Rochester Electronics
Newburyport, MA, United States
XOR Gate, AS Series, 4-Func, 2-Input, TTL, PDSO14

XOR Gate, AS Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
SMD 5.5V SOIC Logic IC
705-SN74AS86AD
SMD 5.5V SOIC Logic IC 705-SN74AS86AD
4-Bit XOR Gate IC, 7.5ns, 5.5V, SOIC, Surface Mount Product overview: SN74AS86AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS86AD can be used for catalog matching and distributor lookup.

4-Bit XOR Gate IC, 7.5ns, 5.5V, SOIC, Surface Mount Product overview: SN74AS86AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS86AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257971-SN74AS86AD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257971-SN74AS86AD
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257971-SN74AS86AD
Win Source Part Number: 1257971-SN74AS86AD Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AS Package: Tube Number of Circuits: 4 Standard Package: 50 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 2mA, 20mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AS86ADE4,SN74AS8 6ADE4,2156-SN74AS86A D,TEXTISSN74AS86AD Base Product Number: 74AS86

Win Source Part Number: 1257971-SN74AS86AD
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AS
Package: Tube
Number of Circuits: 4
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 2mA, 20mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74AS86ADE4,SN74AS86ADE4,2156-SN74AS86AD,TEXTISSN74AS86AD
Base Product Number: 74AS86

Buy Now Datasheet
Gates and Inverters - SN74AS86AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AS86AD
Gates and Inverters SN74AS86AD
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AS86AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AS86AD
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AS86AD
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AS86AD
Logic Gates SN74AS86AD
Logic Gates Quadruple 2-Input Exclusive-OR Gate

Logic Gates Quadruple 2-Input Exclusive-OR Gate

Buy Now Datasheet
Logic IC - 16726039 - Radwell International
Willingboro, NJ, United States
Logic IC
16726039
Logic IC 16726039
DISCONTINUED BY MANUFACTURER, XOR GATE, AS SERIES, 4-FUNC, 2-INPUT, TTL, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, XOR GATE, AS SERIES, 4-FUNC, 2-INPUT, TTL, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AS86AD SN74AS86AD-ND SN74AS86AD 705-SN74AS86AD 1257971-SN74AS86AD SN74AS86AD SN74AS86AD SN74AS86AD 16726039
Product Name SN74AS86A Quadruple 2-Input Exclusive-OR Gates Gates and Inverters SMD 5.5V SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic IC
Gate Type OR XOR OR; XOR XOR; XOR GATE, OR GATE NOT; XOR; XOR (Exclusive OR) XOR; XOR (Exclusive OR) XOR XOR
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Logic Family AS TTL
Propagation Delay 17 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0059 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT10 High Speed CMOS Logic Triple 3-Input NAND Gates - 5962-8984301CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Gates and Inverters - 54S22DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
 - 54H22DM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers