Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Counters, Dividers SN74AS867DWRE4

Description
Win Source Part Number: 1259009-SN74AS867DWR E4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74AS Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Up, Down Reset: Asynchronous Timing: Synchronous Count Rate: 50 MHz Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74AS8 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1259009-SN74AS867DWR E4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74AS Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Up, Down Reset: Asynchronous Timing: Synchronous Count Rate: 50 MHz Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74AS8 Product Status: Obsolete
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AS867DWRE4 is a synchronous, presettable 8-bit up/down counter designed for high-speed counting applications. It features internal carry look-ahead circuitry, allowing for efficient cascading of multiple counters without additional gating. The device operates with a fully independent clock circuit, ensuring that all flip-flops are clocked simultaneously, which minimizes output counting spikes typically seen in asynchronous counters. This counter can be preset to any value between 0 and 255, and it supports both counting up and down modes, determined by the select inputs. The asynchronous clear function is available in specific variants, while the load-input circuitry allows for parallel loading of cascaded counters. The SN74AS867 is characterized for operation from 0°C to 70°C, making it suitable for a variety of applications. The product is available in multiple package options, including plastic small-outline and standard plastic DIP configurations.

Datasheet Summary
Powered by GS/AI

The SN74AS867DWRE4 is a synchronous, presettable 8-bit up/down counter designed for high-speed counting applications. It features internal carry look-ahead circuitry, allowing for efficient cascading of multiple counters without additional gating. The device operates with a fully independent clock circuit, ensuring that all flip-flops are clocked simultaneously, which minimizes output counting spikes typically seen in asynchronous counters. This counter can be preset to any value between 0 and 255, and it supports both counting up and down modes, determined by the select inputs. The asynchronous clear function is available in specific variants, while the load-input circuitry allows for parallel loading of cascaded counters. The SN74AS867 is characterized for operation from 0°C to 70°C, making it suitable for a variety of applications. The product is available in multiple package options, including plastic small-outline and standard plastic DIP configurations.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1259009-SN74AS867DWRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1259009-SN74AS867DWRE4
Integrated Circuits (ICs) - Logic - Counters, Dividers 1259009-SN74AS867DWRE4
Win Source Part Number: 1259009-SN74AS867DWR E4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74AS Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Up, Down Reset: Asynchronous Timing: Synchronous Count Rate: 50 MHz Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74AS8 Product Status: Obsolete

Win Source Part Number: 1259009-SN74AS867DWRE4
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74AS
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Direction: Up, Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 50 MHz
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74AS8
Product Status: Obsolete

Buy Now Datasheet
Logic - Counters, Dividers - SN74AS867DWRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74AS867DWRE4
Logic - Counters, Dividers SN74AS867DWRE4
IC COUNTER 8BIT SYNC U/D 24-SOIC

IC COUNTER 8BIT SYNC U/D 24-SOIC

Supplier's Site Datasheet
Counters, Dividers - SN74AS867DWRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74AS867DWRE4
Counters, Dividers SN74AS867DWRE4
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SOIC

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters
Product Number 1259009-SN74AS867DWRE4 SN74AS867DWRE4 SN74AS867DWRE4
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Counters, Dividers
Supply Voltage 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type SOIC SOIC; 24-SOIC (0.295\", 7.50mm Width)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD4029B CMOS Presettable Up/Down Counter - CD4029BNSR - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
6 suppliers
Counter - 2 Up Counters - 753-404/000-005 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Counters, Dividers - 74HC163DB,118-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Synchronous
Counter Direction UP
View Details
4 suppliers