Texas Instruments SN74AS867 Synchronous 8-Bit Up/Down Counters SN74AS867DWE4

Description
Synchronous 8-Bit Up/Down Counters 24-SOIC 0 to 70
Request a Quote Datasheet
Description
Synchronous 8-Bit Up/Down Counters 24-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS867 Synchronous 8-Bit Up/Down Counters - SN74AS867DWE4 - Texas Instruments
Dallas, TX, United States
SN74AS867 Synchronous 8-Bit Up/Down Counters
SN74AS867DWE4
SN74AS867 Synchronous 8-Bit Up/Down Counters SN74AS867DWE4
Synchronous 8-Bit Up/Down Counters 24-SOIC 0 to 70

Synchronous 8-Bit Up/Down Counters 24-SOIC 0 to 70

Buy Now Datasheet
 - SN74AS867DWE4 - Rochester Electronics
Newburyport, MA, United States
Binary Counter, AS Series, Synchronous, Positive Edge Triggered, 8-Bit, Bidirectional, TTL, PDSO24

Binary Counter, AS Series, Synchronous, Positive Edge Triggered, 8-Bit, Bidirectional, TTL, PDSO24

Supplier's Site Datasheet
Counters, Dividers - SN74AS867DWE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74AS867DWE4
Counters, Dividers SN74AS867DWE4
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SOIC

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SOIC

Buy Now Datasheet
Counters, Dividers - SN74AS867DWE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74AS867DWE4
Counters, Dividers SN74AS867DWE4
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SOIC

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74AS867DWE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74AS867DWE4
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74AS867DWE4
IC COUNTER 8BIT SYNC U/D 24-SOIC

IC COUNTER 8BIT SYNC U/D 24-SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74AS867DWE4 SN74AS867DWE4 SN74AS867DWE4 SN74AS867DWE4
Product Name SN74AS867 Synchronous 8-Bit Up/Down Counters Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous Synchronous
Counter Direction Bidirectional Bidirectional
Supply Voltage 5V; 5.5 4.5 V ~ 5.5 V
Package Type PDIP,SOIC SOP; SOP24 SOIC; 24-SOIC (0.295\", 7.50mm Width) SOIC
Logic Family AS TTL
Unlock Full Specs
to access all available technical data

Similar Products

CD4029B CMOS Presettable Up/Down Counter - CD4029BEE4 - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
4 suppliers
SN54LS163A Synchronous 4-Bit Counters - 7603401EA - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5.25
Package Type CDIP,CFP,LCCC
View Details
4 suppliers
CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BEE4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
5 suppliers
Counters, Dividers - 74293PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 14-DIP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers