Texas Instruments SN74AS832B Hex 2-Input OR Drivers SN74AS832BN

Description
Hex 2-Input OR Drivers 20-PDIP 0 to 70
Request a Quote Datasheet
Description
Hex 2-Input OR Drivers 20-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS832B Hex 2-Input OR Drivers - SN74AS832BN - Texas Instruments
Dallas, TX, United States
SN74AS832B Hex 2-Input OR Drivers
SN74AS832BN
SN74AS832B Hex 2-Input OR Drivers SN74AS832BN
Hex 2-Input OR Drivers 20-PDIP 0 to 70

Hex 2-Input OR Drivers 20-PDIP 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AS832BN - 006664-SN74AS832BN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AS832BN
006664-SN74AS832BN
Logic - Logic - Gates and Inverters - SN74AS832BN 006664-SN74AS832BN
Manufacturer: Texas Instruments Win Source Part Number: 006664-SN74AS832BN Packaging: Tube/Rail Number of Circuits: 6 Mounting: Through Hole Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 48mA, 48mA Max Propagation Delay @ V, Max CL: 6.3ns @ 5V, 50pF Current - Quiescent (Max): 17mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Dimension: 20-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 006664-SN74AS832BN
Packaging: Tube/Rail
Number of Circuits: 6
Mounting: Through Hole
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 48mA, 48mA
Max Propagation Delay @ V, Max CL: 6.3ns @ 5V, 50pF
Current - Quiescent (Max): 17mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Dimension: 20-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN74AS832BN - Rochester Electronics
Newburyport, MA, United States
OR Gate, AS Series, 6-Func, 2-Input, TTL, PDIP20

OR Gate, AS Series, 6-Func, 2-Input, TTL, PDIP20

Supplier's Site Datasheet
Gates and Inverters - 296-33821-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-33821-5-ND
Gates and Inverters 296-33821-5-ND
OR Gate IC 6 Channel 20-PDIP

OR Gate IC 6 Channel 20-PDIP

Buy Now Datasheet
Singapore, Singapore
48mA Logic IC
705-SN74AS832BN
48mA Logic IC 705-SN74AS832BN
Hex 2-Input OR Gate IC, 6 Circuits, 48mA, 6.3ns, PDIP Product overview: SN74AS832BN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 48mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS832BN can be used for catalog matching and distributor lookup.

Hex 2-Input OR Gate IC, 6 Circuits, 48mA, 6.3ns, PDIP Product overview: SN74AS832BN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 48mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS832BN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AS832BN
Logic Gates SN74AS832BN
Logic Gates Hex 2-Input OR Drivers

Logic Gates Hex 2-Input OR Drivers

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AS832BN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AS832BN
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AS832BN
IC GATE OR 6CH 2-INP 20DIP

IC GATE OR 6CH 2-INP 20DIP

Supplier's Site
Gates and Inverters - SN74AS832BN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AS832BN
Gates and Inverters SN74AS832BN
OR Gate IC 6 Channel 20-PDIP

OR Gate IC 6 Channel 20-PDIP

Buy Now
Logic - Gates and Inverters - SN74AS832BN - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AS832BN
Logic - Gates and Inverters SN74AS832BN
IC GATE OR 6CH 2-INP 20DIP

IC GATE OR 6CH 2-INP 20DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AS832BN 006664-SN74AS832BN SN74AS832BN 296-33821-5-ND 705-SN74AS832BN SN74AS832BN SN74AS832BN SN74AS832BN SN74AS832BN
Product Name SN74AS832B Hex 2-Input OR Drivers Logic - Logic - Gates and Inverters - SN74AS832BN Gates and Inverters 48mA Logic IC Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type Buffer/Driver; OR NOT; OR; OR Gate OR OR OR; OR GATE OR OR; OR Gate NOT; OR
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family AS TTL
Propagation Delay 9 ns 6.3 ns 6.3 ns 6.3 ns
Operating Current 0.0160 mA 48 mA 17 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS808B Hex 2-Input And Drivers - 5962-8852201RA - Texas Instruments
Specs
Gate Type Buffer/Driver; AND
Logic Family AS
Propagation Delay 6.5 ns
View Details
SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-8684101DA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
CD54HC4075 High Speed CMOS Logic Triple 3-Input OR Gates - 5962-8772201CA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
4 suppliers
Logic IC - 705-54F00DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
IC Package Type Other; Bulk
View Details
3 suppliers