Texas Instruments SN74AS832B Hex 2-Input OR Drivers SN74AS832BDWRG4

Description
Hex 2-Input OR Drivers 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Hex 2-Input OR Drivers 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS832B Hex 2-Input OR Drivers - SN74AS832BDWRG4 - Texas Instruments
Dallas, TX, United States
SN74AS832B Hex 2-Input OR Drivers
SN74AS832BDWRG4
SN74AS832B Hex 2-Input OR Drivers SN74AS832BDWRG4
Hex 2-Input OR Drivers 20-SOIC 0 to 70

Hex 2-Input OR Drivers 20-SOIC 0 to 70

Buy Now Datasheet
Gates and Inverters - SN74AS832BDWRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74AS832BDWRG4-ND
Gates and Inverters SN74AS832BDWRG4-ND
OR Gate IC 6 Channel 20-SOIC

OR Gate IC 6 Channel 20-SOIC

Buy Now Datasheet
Gates and Inverters - SN74AS832BDWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AS832BDWRG4
Gates and Inverters SN74AS832BDWRG4
OR Gate IC 6 Channel 20-SOIC

OR Gate IC 6 Channel 20-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - SN74AS832BDWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AS832BDWRG4
Logic - Gates and Inverters SN74AS832BDWRG4
IC GATE OR 6CH 2-INP 20SOIC

IC GATE OR 6CH 2-INP 20SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AS832BDWRG4
Logic Gates SN74AS832BDWRG4
Logic Gates Hex 2Input OR Drvrs

Logic Gates Hex 2Input OR Drvrs

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AS832BDWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AS832BDWRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AS832BDWRG4
IC GATE OR 6CH 2-INP 20SOIC

IC GATE OR 6CH 2-INP 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AS832BDWRG4 SN74AS832BDWRG4-ND SN74AS832BDWRG4 SN74AS832BDWRG4 SN74AS832BDWRG4 SN74AS832BDWRG4
Product Name SN74AS832B Hex 2-Input OR Drivers Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type Buffer/Driver; OR OR OR; OR Gate NOT; OR OR
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family AS
Propagation Delay 9 ns 6.3 ns
Operating Current 0.0160 mA 48 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100301W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage 4.2V ~ 5.7V
Inputs 15
View Details
2 suppliers
Dual Logic IC - 705-54S20DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 54H62FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers