Hex 2-Input OR Drivers 20-SOIC 0 to 70
OR Gate IC 6 Channel 20-SOIC
Hex 2-Input OR Gate IC, 5.5V, 48mA, 6.3ns, SOIC Product overview: SN74AS832BDWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 48mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 48mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS832BDWR can be used for catalog matching and distributor lookup.
IC GATE OR 6CH 2-INP 20SOIC
IC GATE OR 6CH 2-INP 20SOIC
Logic Gates Hex 2-Input OR Drivers
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AS832BDWR | 296-6378-2-ND | 705-SN74AS832BDWR | SN74AS832BDWR | SN74AS832BDWR | SN74AS832BDWR | SN74AS832BDWR |
| Product Name | SN74AS832B Hex 2-Input OR Drivers | Gates and Inverters | 5.5V 48mA SOIC Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates |
| Gate Type | Buffer/Driver; OR | OR | OR; OR GATE | NOT; OR | OR; OR Gate | OR | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Logic Family | AS | ||||||
| Propagation Delay | 9 ns | 6.3 ns | 6.3 ns | ||||
| Operating Current | 0.0160 mA | 48 mA |