Hex 2-Input OR Drivers 20-SOIC 0 to 70
OR Gate IC 6 Channel 20-SOIC
IC GATE OR 6CH 2-INP 20SOIC
IC GATE OR 6CH 2-INP 20-SOIC
Logic Gates Hex 2-Input OR Drivers
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AS832BDW | SN74AS832BDW-ND | SN74AS832BDW | SN74AS832BDW | 815-SN74AS832BDW | SN74AS832BDW |
| Product Name | SN74AS832B Hex 2-Input OR Drivers | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | IC GATE OR 6CH 2-INP 20-SOIC | Logic Gates |
| Gate Type | Buffer/Driver; OR | OR | OR | OR; OR Gate | OR | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 5V; 5V | ||
| Logic Family | AS | TTL; TTL | ||||
| Propagation Delay | 9 ns | 6.3 ns | 6.3 ns | |||
| Operating Current | 0.0160 mA | 48 mA | 48 mA |