Texas Instruments SN74AS808B Hex 2-Input AND Drivers SN74AS808BDW

Description
Hex 2-Input AND Drivers 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Hex 2-Input AND Drivers 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS808B Hex 2-Input AND Drivers - SN74AS808BDW - Texas Instruments
Dallas, TX, United States
SN74AS808B Hex 2-Input AND Drivers
SN74AS808BDW
SN74AS808B Hex 2-Input AND Drivers SN74AS808BDW
Hex 2-Input AND Drivers 20-SOIC 0 to 70

Hex 2-Input AND Drivers 20-SOIC 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-33820-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-33820-5-ND
Gates and Inverters 296-33820-5-ND
AND Gate IC 6 Channel 20-SOIC

AND Gate IC 6 Channel 20-SOIC

Buy Now Datasheet
Singapore, Singapore
5V 48mA SOIC Logic IC
705-SN74AS808BDW
5V 48mA SOIC Logic IC 705-SN74AS808BDW
Hex 2-Input AND Gate IC, 6 Circuits, 5V, 48mA, 6ns, SOIC Product overview: SN74AS808BDW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 48mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 48mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS808BDW can be used for catalog matching and distributor lookup.

Hex 2-Input AND Gate IC, 6 Circuits, 5V, 48mA, 6ns, SOIC Product overview: SN74AS808BDW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 48mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 48mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS808BDW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257977-SN74AS808BDW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257977-SN74AS808BDW
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257977-SN74AS808BDW
Win Source Part Number: 1257977-SN74AS808BDW Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AS Package: Tube Number of Circuits: 6 Standard Package: 25 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 48mA, 48mA Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF Current - Quiescent (Max): 13 mA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AS808BDW,SN74AS8 08BDWE4,SN74AS808BDW G4,2156-SN74AS808BDW ,SN74AS808BDWE4,296- 33820-5,SN74AS808BDW G4,TEXTISSN74AS808BD W Base Product Number: 74AS808

Win Source Part Number: 1257977-SN74AS808BDW
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AS
Package: Tube
Number of Circuits: 6
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 48mA, 48mA
Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF
Current - Quiescent (Max): 13 mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74AS808BDW,SN74AS808BDWE4,SN74AS808BDWG4,2156-SN74AS808BDW,SN74AS808BDWE4,296-33820-5,SN74AS808BDWG4,TEXTISSN74AS808BDW
Base Product Number: 74AS808

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AS808BDW
Logic Gates SN74AS808BDW
Logic Gates Hex 2-Input AND Drivers

Logic Gates Hex 2-Input AND Drivers

Buy Now Datasheet
Logic IC - 16589310 - Radwell International
Willingboro, NJ, United States
Logic IC
16589310
Logic IC 16589310
IC, AND GATE, AS SERIES, 6-FUNC, 2-INPUT, TTL, SO-20. FREE 2 YEAR RADWELL WARRANTY

IC, AND GATE, AS SERIES, 6-FUNC, 2-INPUT, TTL, SO-20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AS808BDW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AS808BDW
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AS808BDW
IC GATE AND 6CH 2-INP 20SOIC

IC GATE AND 6CH 2-INP 20SOIC

Supplier's Site
Gates and Inverters - SN74AS808BDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AS808BDW
Gates and Inverters SN74AS808BDW
AND Gate IC 6 Channel 20-SOIC

AND Gate IC 6 Channel 20-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - SN74AS808BDW - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AS808BDW
Logic - Gates and Inverters SN74AS808BDW
IC GATE AND 6CH 2-INP 20SOIC

IC GATE AND 6CH 2-INP 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AS808BDW 296-33820-5-ND 705-SN74AS808BDW 1257977-SN74AS808BDW SN74AS808BDW 16589310 SN74AS808BDW SN74AS808BDW SN74AS808BDW
Product Name SN74AS808B Hex 2-Input AND Drivers Gates and Inverters 5V 48mA SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type Buffer/Driver; AND AND AND; AND GATE NOT; AND; AND Gate AND AND AND; AND Gate NOT; AND
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family AS
Propagation Delay 6 ns 6 ns 6 ns 6 ns
Operating Current 0.0130 mA 48 mA 13 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100117DC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
 - 54LS26DM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Logic IC - 705-54LS10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers