Texas Instruments High-Performance Analog 5V Logic IC SN74AS805BN

Description
Hex 2-Input NOR Gate IC, 5V, 4.3ns, PDIP Product overview: SN74AS805BN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS805BN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Hex 2-Input NOR Gate IC, 5V, 4.3ns, PDIP Product overview: SN74AS805BN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS805BN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V Logic IC
705-SN74AS805BN
5V Logic IC 705-SN74AS805BN
Hex 2-Input NOR Gate IC, 5V, 4.3ns, PDIP Product overview: SN74AS805BN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS805BN can be used for catalog matching and distributor lookup.

Hex 2-Input NOR Gate IC, 5V, 4.3ns, PDIP Product overview: SN74AS805BN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS805BN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74AS805BN-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74AS805BN-ND
Gates and Inverters SN74AS805BN-ND
NOR Gate IC 6 Channel 20-PDIP

NOR Gate IC 6 Channel 20-PDIP

Buy Now Datasheet
 - SN74AS805BN - Rochester Electronics
Newburyport, MA, United States
NOR Gate, AS Series, 6-Func, 2-Input, TTL, PDIP20

NOR Gate, AS Series, 6-Func, 2-Input, TTL, PDIP20

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AS805BN - 211916-SN74AS805BN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AS805BN
211916-SN74AS805BN
Logic - Logic - Gates and Inverters - SN74AS805BN 211916-SN74AS805BN
Manufacturer: Texas Instruments Win Source Part Number: 211916-SN74AS805BN Packaging: Tube/Rail Number of Circuits: 6 Mounting: Through Hole Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 48mA, 48mA Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Dimension: 20-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 211916-SN74AS805BN
Packaging: Tube/Rail
Number of Circuits: 6
Mounting: Through Hole
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 48mA, 48mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Dimension: 20-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - SN74AS805BN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AS805BN
Gates and Inverters SN74AS805BN
NOR Gate IC 6 Channel 20-PDIP

NOR Gate IC 6 Channel 20-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AS805BN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AS805BN
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AS805BN
IC GATE NOR 6CH 2-INP 20DIP

IC GATE NOR 6CH 2-INP 20DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74AS805BN SN74AS805BN-ND SN74AS805BN 211916-SN74AS805BN SN74AS805BN SN74AS805BN
Product Name 5V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74AS805BN Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOR; NOR GATE NOR OR; NOR NOT; NOR; NOR Gate NOR; NOR Gate NOR
Supply Voltage 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Inputs 2 2 2 2
Propagation Delay 4.3 ns 4.3 ns 4.3 ns
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Triple 3-Input NOR - MYXAP54RHC27/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SSOP Logic IC - 705-74AHCT3G04DC,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT
Logic Family AHCT/VHCT/VT
Inputs 1
View Details
6 suppliers
Gates and Inverters - 100118W-MIL2 - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
Inverters ICs - 1219580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details