Texas Instruments SN74AS804B Hex 2-Input NAND Drivers SN74AS804BDWG4

Description
Hex 2-Input NAND Drivers 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Hex 2-Input NAND Drivers 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS804B Hex 2-Input NAND Drivers - SN74AS804BDWG4 - Texas Instruments
Dallas, TX, United States
SN74AS804B Hex 2-Input NAND Drivers
SN74AS804BDWG4
SN74AS804B Hex 2-Input NAND Drivers SN74AS804BDWG4
Hex 2-Input NAND Drivers 20-SOIC 0 to 70

Hex 2-Input NAND Drivers 20-SOIC 0 to 70

Buy Now Datasheet
IC GATE NAND 6CH 2-INP 20SOIC Product overview: SN74AS804BDWG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS804BDWG4 can be used for catalog matching and distributor lookup.

IC GATE NAND 6CH 2-INP 20SOIC Product overview: SN74AS804BDWG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS804BDWG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74AS804BDWG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74AS804BDWG4-ND
Gates and Inverters SN74AS804BDWG4-ND
NAND Gate IC 6 Channel 20-SOIC

NAND Gate IC 6 Channel 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257969-SN74AS804BDWG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257969-SN74AS804BDWG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257969-SN74AS804BDWG4
Win Source Part Number: 1257969-SN74AS804BDW G4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AS Package: Tube Number of Circuits: 6 Standard Package: 25 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 48mA, 48mA Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AS804

Win Source Part Number: 1257969-SN74AS804BDWG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AS
Package: Tube
Number of Circuits: 6
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 48mA, 48mA
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74AS804

Buy Now Datasheet
Logic - Gates and Inverters - SN74AS804BDWG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AS804BDWG4
Logic - Gates and Inverters SN74AS804BDWG4
IC GATE NAND 6CH 2-INP 20SOIC

IC GATE NAND 6CH 2-INP 20SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74AS804BDWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AS804BDWG4
Gates and Inverters SN74AS804BDWG4
NAND Gate IC 6 Channel 20-SOIC

NAND Gate IC 6 Channel 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AS804BDWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AS804BDWG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AS804BDWG4
IC GATE NAND 6CH 2-INP 20SOIC

IC GATE NAND 6CH 2-INP 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AS804BDWG4 705-SN74AS804BDWG4 SN74AS804BDWG4-ND 1257969-SN74AS804BDWG4 SN74AS804BDWG4 SN74AS804BDWG4 SN74AS804BDWG4
Product Name SN74AS804B Hex 2-Input NAND Drivers Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type Buffer/Driver; NAND NAND; NAND GATE NAND NOT; NAND; NAND Gate NOT; NAND NAND; NAND Gate NAND
Supply Voltage 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Inputs 2 2 2 2
Propagation Delay 4 ns 4 ns 4 ns
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS09FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN54AS805B Hex 2-Input NOR Drivers - 5962-8779401SA - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details