Texas Instruments SN74AS757 Octal Buffers/Line Drivers With Open-Collector Outputs SN74AS757N

Description
Octal Buffers/Line Drivers With Open-Collector Outputs 20-PDIP 0 to 70
Request a Quote Datasheet
Description
Octal Buffers/Line Drivers With Open-Collector Outputs 20-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS757 Octal Buffers/Line Drivers With Open-Collector Outputs - SN74AS757N - Texas Instruments
Dallas, TX, United States
SN74AS757 Octal Buffers/Line Drivers With Open-Collector Outputs
SN74AS757N
SN74AS757 Octal Buffers/Line Drivers With Open-Collector Outputs SN74AS757N
Octal Buffers/Line Drivers With Open-Collector Outputs 20-PDIP 0 to 70

Octal Buffers/Line Drivers With Open-Collector Outputs 20-PDIP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74AS757N - 1254002-SN74AS757N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74AS757N
1254002-SN74AS757N
Interface - Interface - Drivers, Receivers, Transceivers - SN74AS757N 1254002-SN74AS757N
Manufacturer: Texas Instruments Win Source Part Number: 1254002-SN74AS757N Packaging: Tube Mounting Style: Through Hole Logic Type: Buffer, Non-Inverting Output Type: Open Collector Current - Output High, Low: -, 64mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-DIP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: 74AS757 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1254002-SN74AS757N
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Buffer, Non-Inverting
Output Type: Open Collector
Current - Output High, Low: -, 64mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-DIP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: 74AS757
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number SN74AS757N 1254002-SN74AS757N
Product Name SN74AS757 Octal Buffers/Line Drivers With Open-Collector Outputs Interface - Interface - Drivers, Receivers, Transceivers - SN74AS757N
Technology AS
Device Type Line / Bus Driver; Buffer Buffer
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC541 Non-Inverting Octal Buffer/Line Drivers with 3-State Outputs - CD74AC541SM96G4 - Texas Instruments
Specs
Technology AC
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
2 suppliers
Universal Bus Functions - 74ALVCH16524DLR - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
View Details
SN55110A Dual Line Driver - 5962-87547012A - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details