The SN74AS756DW is an octal buffer and line driver featuring open-collector outputs, designed to enhance the performance of memory address drivers, clock drivers, and bus-oriented receivers and transmitters. This device eliminates the need for 3-state overlap protection, allowing for improved circuit density and performance. It offers a combination of inverting and non-inverting outputs, along with symmetrical active-low output-enable inputs. The SN74AS756DW operates with a supply voltage range of 4.5V to 5.5V and is characterized for operation from 0°C to 70°C. It supports high fan-out and improved fan-in capabilities, making it suitable for various applications. The device is available in a 20-pin SOIC package, which is RoHS compliant.
Octal Buffers/Line Drivers With Open-Collector Outputs 20-SOIC 0 to 70
Octal Buffer/Line Driver, 8-Bit, Open-Collector, 5V, 74AS, SOIC Product overview: SN74AS756DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AS756DW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1254000-SN74AS756DW
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Inverting
Output Type: Open Collector
Current - Output High, Low: -, 64mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: 74AS756
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74AS756DW | 704-SN74AS756DW | 1254000-SN74AS756DW |
| Product Name | SN74AS756 Octal Buffers/Line Drivers With Open-Collector Outputs | 8-bit 5V SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN74AS756DW |
| Technology | AS | ||
| Device Type | Line / Bus Driver; Buffer | Transceiver | Buffer |
| Features | RoHS | RoHS |