Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74AS640DWRE4

Description
Win Source Part Number: 1259790-SN74AS640DWR E4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AS Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: 3-State Current - Output High, Low: 15mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74AS6 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1259790-SN74AS640DWR E4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AS Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: 3-State Current - Output High, Low: 15mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74AS6 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259790-SN74AS640DWRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259790-SN74AS640DWRE4
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259790-SN74AS640DWRE4
Win Source Part Number: 1259790-SN74AS640DWR E4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AS Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: 3-State Current - Output High, Low: 15mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74AS6 Product Status: Obsolete

Win Source Part Number: 1259790-SN74AS640DWRE4
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74AS
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Inverting
Output Type: 3-State
Current - Output High, Low: 15mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74AS6
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1259790-SN74AS640DWRE4
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI5330M-B00233-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 250000 kHz
View Details
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 976955-74AVCH4T245BQ,115 - Win Source Electronics
Specs
Supply Voltage 0.8000 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Gate Driver IC - 906-1ED3491MU12MXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Number of Outputs 1; 1
Supply Voltage 3 to 25 volts
Rise Time 15 ns
View Details
4 suppliers