Texas Instruments SN74AS638A Octal Bus Transceivers SN74AS638AN

Description
Octal Bus Transceivers 20-PDIP 0 to 70
Request a Quote Datasheet
Description
Octal Bus Transceivers 20-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
SN74AS638A Octal Bus Transceivers
SN74AS638AN
SN74AS638A Octal Bus Transceivers SN74AS638AN
Octal Bus Transceivers 20-PDIP 0 to 70

Octal Bus Transceivers 20-PDIP 0 to 70

Buy Now Datasheet
 - SN74AS638AN - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, AS Series, 1-Func, 8-Bit, Inverted Output, TTL, PDIP20

Bus Transceiver, AS Series, 1-Func, 8-Bit, Inverted Output, TTL, PDIP20

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74AS638AN - 1253996-SN74AS638AN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74AS638AN
1253996-SN74AS638AN
Interface - Interface - Drivers, Receivers, Transceivers - SN74AS638AN 1253996-SN74AS638AN
Manufacturer: Texas Instruments Win Source Part Number: 1253996-SN74AS638AN Packaging: Tube Mounting Style: Through Hole Logic Type: Transceiver, Inverting Output Type: Open Collector, Push-Pull Current - Output High, Low: -, 64mA; 15mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-DIP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: 74AS638 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1253996-SN74AS638AN
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Transceiver, Inverting
Output Type: Open Collector, Push-Pull
Current - Output High, Low: -, 64mA; 15mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-DIP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: 74AS638
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Singapore, Singapore
8-bit 5V 64mA Interface Transceiver IC
704-SN74AS638AN
8-bit 5V 64mA Interface Transceiver IC 704-SN74AS638AN
Octal Inverting Bus Transceiver, 8-Bit, 20-PDIP, 5V, 64mA Product overview: SN74AS638AN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, 64mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, 64mA, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AS638AN can be used for catalog matching and distributor lookup.

Octal Inverting Bus Transceiver, 8-Bit, 20-PDIP, 5V, 64mA Product overview: SN74AS638AN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, 64mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, 64mA, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AS638AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN74AS638AN SN74AS638AN 1253996-SN74AS638AN 704-SN74AS638AN
Product Name SN74AS638A Octal Bus Transceivers Interface - Interface - Drivers, Receivers, Transceivers - SN74AS638AN 8-bit 5V 64mA Interface Transceiver IC
Device Type Transceiver Transceiver Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G14-EP Enhanced Product Single Schmitt-Trigger Inverter - 1P1G14MDBVREPG4 - Texas Instruments
Specs
Technology LVC
Features RoHS
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3,5
View Details
SN54ALS244C-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8683901VSA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 54ACT373DM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
SN55ALS160 Octal General-Purpose Interface Bus Transceiver - 5962-89680012A - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details