Texas Instruments Logic - Logic - Latches - SN74AS373NSRG4 SN74AS373NSRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253989-SN74AS373NSR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253989-SN74AS373NSR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74AS373NSRG4
1253989-SN74AS373NSRG4
Logic - Logic - Latches - SN74AS373NSRG4 1253989-SN74AS373NSRG4
Manufacturer: Texas Instruments Win Source Part Number: 1253989-SN74AS373NSR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253989-SN74AS373NSRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Number 1253989-SN74AS373NSRG4
Product Name Logic - Logic - Latches - SN74AS373NSRG4
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
Octal D-type transparent latch; 3-state - 74HCT573PW,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
8 suppliers
Quad Latch (Open Collector) - 4335/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Propagation Delay 25 ns
Power Dissipation 140 milliwatts
View Details