The SN74AS373DWR is an octal transparent D-type latch designed for applications requiring high-capacity or low-impedance load driving. It features eight latches in a single package with 3-state outputs, making it suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working registers. The latch-enable (LE) input allows the Q outputs to follow the D inputs while LE is high, and when LE is low, the outputs are latched at the logic levels present at the D inputs. A buffered output-enable (OE) input can place the outputs in a high-impedance state, allowing for bus line driving without significant loading. The device operates within a supply voltage range of 4.5V to 5.5V and supports a temperature range of 0°C to 70°C. The SN74AS373DWR is available in a 20-pin SOIC package, making it a compact solution for various digital logic applications.
Win Source Part Number: 1257332-SN74AS373DWR
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74AS
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 15mA, 48mA
Independent Circuits: 1
Delay Time - Propagation: 6ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74AS373DWR,2
Base Product Number: SN74AS3
Product Status: Obsolete
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC LATCH TRANSP OCT D 3ST 20SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 1257332-SN74AS373DWR | SN74AS373DWR-ND | SN74AS373DWR | SN74AS373DWR | SN74AS373DWR |
| Product Name | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Low-level Output Current (Sink) | 48 mA | 48 mA | 48 mA | ||
| High-level Output Current (Source) | 15 mA | 15 mA | 15 mA | ||
| Propagation Delay | 6 ns | 6 ns | 6 ns |