Texas Instruments SN74AS32 Quadruple 2-Input Positive-OR Gates SN74AS32N

Description
Quadruple 2-Input Positive-OR Gates 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS32 Quadruple 2-Input Positive-OR Gates - SN74AS32N - Texas Instruments
Dallas, TX, United States
SN74AS32 Quadruple 2-Input Positive-OR Gates
SN74AS32N
SN74AS32 Quadruple 2-Input Positive-OR Gates SN74AS32N
Quadruple 2-Input Positive-OR Gates 14-PDIP 0 to 70

Quadruple 2-Input Positive-OR Gates 14-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V 20mA Logic IC
705-SN74AS32N
Quad 5.5V 20mA Logic IC 705-SN74AS32N
Quad 2-Input OR Gate IC, 5.5V, 20mA, 5.8ns, PDIP Product overview: SN74AS32N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, 20mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, 20mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS32N can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate IC, 5.5V, 20mA, 5.8ns, PDIP Product overview: SN74AS32N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, 20mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, 20mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS32N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AS32N - Rochester Electronics
Newburyport, MA, United States
OR Gate, AS Series, 4-Func, 2-Input, TTL, PDIP14

OR Gate, AS Series, 4-Func, 2-Input, TTL, PDIP14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AS32N - 065298-SN74AS32N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AS32N
065298-SN74AS32N
Logic - Logic - Gates and Inverters - SN74AS32N 065298-SN74AS32N
Manufacturer: Texas Instruments Win Source Part Number: 065298-SN74AS32N Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 2mA, 20mA Max Propagation Delay @ V, Max CL: 5.8ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 25

Manufacturer: Texas Instruments
Win Source Part Number: 065298-SN74AS32N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 2mA, 20mA
Max Propagation Delay @ V, Max CL: 5.8ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 25

Buy Now Datasheet
Gates and Inverters - 296-1524-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1524-5-ND
Gates and Inverters 296-1524-5-ND
OR Gate IC 4 Channel 14-PDIP

OR Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AS32N
Logic Gates SN74AS32N
Logic Gates Quadruple 2-Input Positive-OR Gates

Logic Gates Quadruple 2-Input Positive-OR Gates

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AS32N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AS32N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AS32N
IC GATE OR 4CH 2-INP 14DIP

IC GATE OR 4CH 2-INP 14DIP

Supplier's Site
IC GATE OR 4CH 2-INP 14-DIP - 815-SN74AS32N - Utmel Electronic Limited
Hong Kong, China
IC GATE OR 4CH 2-INP 14-DIP
815-SN74AS32N
IC GATE OR 4CH 2-INP 14-DIP 815-SN74AS32N
IC GATE OR 4CH 2-INP 14-DIP

IC GATE OR 4CH 2-INP 14-DIP

Supplier's Site
Logic - Gates and Inverters - SN74AS32N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AS32N
Logic - Gates and Inverters SN74AS32N
IC GATE OR 4CH 2-INP 14DIP

IC GATE OR 4CH 2-INP 14DIP

Supplier's Site Datasheet
Gates and Inverters - SN74AS32N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AS32N
Gates and Inverters SN74AS32N
OR Gate IC 4 Channel 14-PDIP

OR Gate IC 4 Channel 14-PDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AS32N 705-SN74AS32N SN74AS32N 065298-SN74AS32N 296-1524-5-ND SN74AS32N SN74AS32N 815-SN74AS32N SN74AS32N SN74AS32N
Product Name SN74AS32 Quadruple 2-Input Positive-OR Gates Quad 5.5V 20mA Logic IC Logic - Logic - Gates and Inverters - SN74AS32N Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters IC GATE OR 4CH 2-INP 14-DIP Logic - Gates and Inverters Gates and Inverters
Gate Type OR OR; OR GATE OR NOT; OR; OR Gate OR OR OR NOT; OR OR; OR Gate
Supply Voltage 5V; 5 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5V; 5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family AS TTL TTL; TTL
Propagation Delay 14 ns 5.8 ns 5.8 ns 5.8 ns 5.8 ns
Operating Current 0.0049 mA 2 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5432DM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 54AC11DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 2V ~ 6V
Inputs 3
View Details
SN74AHC1G04-Q1 Automotive Catalog Single Inverter Gate - 1A1G04QDBVRG4Q1 - Texas Instruments
Specs
Gate Type NOT
Supply Voltage 3.3,5
Logic Family AHC
View Details
7 suppliers