Texas Instruments SN74AS32 Quadruple 2-Input Positive-OR Gates SN74AS32DBR

Description
Quadruple 2-Input Positive-OR Gates 14-SSOP 0 to 70
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 14-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS32 Quadruple 2-Input Positive-OR Gates - SN74AS32DBR - Texas Instruments
Dallas, TX, United States
SN74AS32 Quadruple 2-Input Positive-OR Gates
SN74AS32DBR
SN74AS32 Quadruple 2-Input Positive-OR Gates SN74AS32DBR
Quadruple 2-Input Positive-OR Gates 14-SSOP 0 to 70

Quadruple 2-Input Positive-OR Gates 14-SSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
5.5V 20mA SSOP Logic IC
705-SN74AS32DBR
5.5V 20mA SSOP Logic IC 705-SN74AS32DBR
4-Input OR Gate IC, 5.5V, 20mA, 5.8ns, SSOP Product overview: SN74AS32DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 20mA, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 20mA, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS32DBR can be used for catalog matching and distributor lookup.

4-Input OR Gate IC, 5.5V, 20mA, 5.8ns, SSOP Product overview: SN74AS32DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 20mA, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 20mA, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS32DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257981-SN74AS32DBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257981-SN74AS32DBR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257981-SN74AS32DBR
Win Source Part Number: 1257981-SN74AS32DBR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AS Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 2mA, 20mA Max Propagation Delay @ V, Max CL: 5.8ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SSOP (0.209", 5.30mm Width) Supplier Device Package: 14-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AS32DBRG4,SN74AS 32DBRE4,2156-SN74AS3 2DBR,SN74AS32DBRG4,2 156-SN74AS32DBR-TITR ,TEXTISSN74AS32DBR,S N74AS32DBRE4 Base Product Number: SN74AS3 Product Status: Obsolete

Win Source Part Number: 1257981-SN74AS32DBR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AS
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 2mA, 20mA
Max Propagation Delay @ V, Max CL: 5.8ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 14-SSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74AS32DBRG4,SN74AS32DBRE4,2156-SN74AS32DBR,SN74AS32DBRG4,2156-SN74AS32DBR-TITR,TEXTISSN74AS32DBR,SN74AS32DBRE4
Base Product Number: SN74AS3
Product Status: Obsolete

Buy Now Datasheet
Gates and Inverters - SN74AS32DBR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74AS32DBR-ND
Gates and Inverters SN74AS32DBR-ND
OR Gate IC 4 Channel 14-SSOP

OR Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
 - SN74AS32DBR - Rochester Electronics
Newburyport, MA, United States
OR Gate, AS Series, 4-Func, 2-Input, TTL, PDSO14

OR Gate, AS Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AS32DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AS32DBR
Logic - Gates and Inverters SN74AS32DBR
IC GATE OR 4CH 2-INP 14SSOP

IC GATE OR 4CH 2-INP 14SSOP

Supplier's Site Datasheet
Gates and Inverters - SN74AS32DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AS32DBR
Gates and Inverters SN74AS32DBR
OR Gate IC 4 Channel 14-SSOP

OR Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AS32DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AS32DBR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AS32DBR
IC GATE OR 4CH 2-INP 14SSOP

IC GATE OR 4CH 2-INP 14SSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AS32DBR 705-SN74AS32DBR 1257981-SN74AS32DBR SN74AS32DBR-ND SN74AS32DBR SN74AS32DBR SN74AS32DBR SN74AS32DBR
Product Name SN74AS32 Quadruple 2-Input Positive-OR Gates 5.5V 20mA SSOP Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR; OR GATE NOT; OR; OR Gate OR OR NOT; OR OR; OR Gate OR
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family AS TTL
Propagation Delay 14 ns 5.8 ns 5.8 ns 5.8 ns
Operating Current 0.0049 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS266J - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers
SN54ALS08 Quadruple 2-Input Positive-AND Gates - 5962-86842012A - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
3 suppliers
Gates and Inverters - 4011BDCQR - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Inputs 2
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details