Texas Instruments SN74AS32 Quadruple 2-Input Positive-OR Gates SN74AS32D

Description
Quadruple 2-Input Positive-OR Gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS32 Quadruple 2-Input Positive-OR Gates - SN74AS32D - Texas Instruments
Dallas, TX, United States
SN74AS32 Quadruple 2-Input Positive-OR Gates
SN74AS32D
SN74AS32 Quadruple 2-Input Positive-OR Gates SN74AS32D
Quadruple 2-Input Positive-OR Gates 14-SOIC 0 to 70

Quadruple 2-Input Positive-OR Gates 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
20mA 5V SOIC Logic IC
705-SN74AS32D
20mA 5V SOIC Logic IC 705-SN74AS32D
4x2-Input OR Gate IC, 5.8ns, 20mA, 5V, SOIC Product overview: SN74AS32D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 20mA, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS32D can be used for catalog matching and distributor lookup.

4x2-Input OR Gate IC, 5.8ns, 20mA, 5V, SOIC Product overview: SN74AS32D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 20mA, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS32D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-6354-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-6354-5-ND
Gates and Inverters 296-6354-5-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AS32D - 1253987-SN74AS32D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AS32D
1253987-SN74AS32D
Logic - Logic - Gates and Inverters - SN74AS32D 1253987-SN74AS32D
Manufacturer: Texas Instruments Win Source Part Number: 1253987-SN74AS32D Packaging: Tube Mounting Style: SMD Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 2mA, 20mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: 74AS32 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Max Propagation Delay at V, Max CL: 5.8ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253987-SN74AS32D
Packaging: Tube
Mounting Style: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 2mA, 20mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: 74AS32
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Max Propagation Delay at V, Max CL: 5.8ns at 5V, 50pF

Buy Now
 - SN74AS32D - Rochester Electronics
Newburyport, MA, United States
OR Gate, AS Series, 4-Func, 2-Input, TTL, PDSO14

OR Gate, AS Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Gates and Inverters - SN74AS32D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AS32D
Gates and Inverters SN74AS32D
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AS32D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AS32D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AS32D
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AS32D
Logic Gates SN74AS32D
Logic Gates Quad 2 Input

Logic Gates Quad 2 Input

Buy Now Datasheet
Logic - Gates and Inverters - SN74AS32D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AS32D
Logic - Gates and Inverters SN74AS32D
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AS32D 705-SN74AS32D 296-6354-5-ND 1253987-SN74AS32D SN74AS32D SN74AS32D SN74AS32D SN74AS32D SN74AS32D
Product Name SN74AS32 Quadruple 2-Input Positive-OR Gates 20mA 5V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74AS32D Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters
Gate Type OR OR; OR GATE OR NOT; OR; OR Gate OR OR; OR Gate OR NOT; OR
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family AS TTL
Propagation Delay 14 ns 5.8 ns 5.8 ns 5.8 ns
Operating Current 0.0049 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS03FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Gates and Inverters - 54S40FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Quad DIP Logic IC - 705-54LS136DMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type XOR
Logic Family LS
Inputs 2
View Details
3 suppliers
SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-8761001CA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
4 suppliers