Texas Instruments SN74AS30 8-Input Positive-NAND Gates SN74AS30DR

Description
8-Input Positive-NAND Gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
8-Input Positive-NAND Gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS30 8-Input Positive-NAND Gates - SN74AS30DR - Texas Instruments
Dallas, TX, United States
SN74AS30 8-Input Positive-NAND Gates
SN74AS30DR
SN74AS30 8-Input Positive-NAND Gates SN74AS30DR
8-Input Positive-NAND Gates 14-SOIC 0 to 70

8-Input Positive-NAND Gates 14-SOIC 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-6353-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-6353-2-ND
Gates and Inverters 296-6353-2-ND
NAND Gate IC 1 Channel 14-SOIC

NAND Gate IC 1 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
SMD 5.5V SOIC Logic IC
705-SN74AS30DR
SMD 5.5V SOIC Logic IC 705-SN74AS30DR
8-Input NAND Gate IC, 5ns, 5.5V, SOIC, Surface Mount Product overview: SN74AS30DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS30DR can be used for catalog matching and distributor lookup.

8-Input NAND Gate IC, 5ns, 5.5V, SOIC, Surface Mount Product overview: SN74AS30DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS30DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AS30DR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AS Series, 1-Func, 8-Input, TTL, PDSO14

NAND Gate, AS Series, 1-Func, 8-Input, TTL, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1371113-SN74AS30DR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1371113-SN74AS30DR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1371113-SN74AS30DR
Win Source Part Number: 1371113-SN74AS30DR Category: Integrated Circuits (ICs) - Logic - Gates and Inverters Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 74AS Package: Tape & Reel Product Status: Active Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Base Product Number: 74AS30 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Logic Type: NAND Gate Number of Circuits: 1 Number of Inputs: 8 Current - Output High, Low: 2mA, 20mA Input Logic Level - Low: 0.8V Input Logic Level - High: 2V Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF

Win Source Part Number: 1371113-SN74AS30DR
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74AS
Package: Tape & Reel
Product Status: Active
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Base Product Number: 74AS30
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Logic Type: NAND Gate
Number of Circuits: 1
Number of Inputs: 8
Current - Output High, Low: 2mA, 20mA
Input Logic Level - Low: 0.8V
Input Logic Level - High: 2V
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF

Buy Now Datasheet
Gates and Inverters - SN74AS30DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AS30DR
Gates and Inverters SN74AS30DR
NAND Gate IC 1 Channel 14-SOIC

NAND Gate IC 1 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AS30DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AS30DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AS30DR
IC GATE NAND 1CH 8-INP 14SOIC

IC GATE NAND 1CH 8-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AS30DR
Logic Gates SN74AS30DR
Logic Gates 8-Input Positive NAND gates

Logic Gates 8-Input Positive NAND gates

Buy Now Datasheet
Gates and Inverters - SN74AS30DR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AS30DR
Gates and Inverters SN74AS30DR
IC GATE NAND 1CH 8-INP 14SOIC

IC GATE NAND 1CH 8-INP 14SOIC

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AS30DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AS30DR
Logic - Gates and Inverters SN74AS30DR
IC GATE NAND 1CH 8-INP 14SOIC

IC GATE NAND 1CH 8-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AS30DR 296-6353-2-ND 705-SN74AS30DR SN74AS30DR 1371113-SN74AS30DR SN74AS30DR SN74AS30DR SN74AS30DR SN74AS30DR SN74AS30DR
Product Name SN74AS30 8-Input Positive-NAND Gates Gates and Inverters SMD 5.5V SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NAND NAND; NAND GATE AND; NAND NOT; NAND; NAND Gate NAND; NAND Gate NAND NAND; NAND Gate NOT; NAND
Supply Voltage 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Inputs 8 8 8 8 8
Propagation Delay 5 ns 5 ns 5 ns 5 ns
Low Level Output Current (Sink) 2 mA 20 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100107DCQR - Quarktwin Technology Ltd.
Specs
Gate Type NOR; XOR; XNOR; XOR/XNOR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
Gates and Inverters - 4019BDM - Quarktwin Technology Ltd.
Specs
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details
DIP Logic IC - 770-100107DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR; XOR; XNOR
Logic Family 100K
Inputs 2
View Details
4 suppliers
Gates and Inverters - 5454FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers