Texas Instruments SN74AS27 Triple 3-Input Positive-NOR Gates SN74AS27N

Description
Triple 3-Input Positive-NOR Gates 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Triple 3-Input Positive-NOR Gates 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS27 Triple 3-Input Positive-NOR Gates - SN74AS27N - Texas Instruments
Dallas, TX, United States
SN74AS27 Triple 3-Input Positive-NOR Gates
SN74AS27N
SN74AS27 Triple 3-Input Positive-NOR Gates SN74AS27N
Triple 3-Input Positive-NOR Gates 14-PDIP 0 to 70

Triple 3-Input Positive-NOR Gates 14-PDIP 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-33807-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-33807-5-ND
Gates and Inverters 296-33807-5-ND
NOR Gate IC 3 Channel 14-PDIP

NOR Gate IC 3 Channel 14-PDIP

Buy Now Datasheet
Singapore, Singapore
5V Logic IC
705-SN74AS27N
5V Logic IC 705-SN74AS27N
Triple 3-Input NOR Gate IC, 5.5ns, 5V, PDIP Product overview: SN74AS27N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS27N can be used for catalog matching and distributor lookup.

Triple 3-Input NOR Gate IC, 5.5ns, 5V, PDIP Product overview: SN74AS27N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS27N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AS27N - 006658-SN74AS27N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AS27N
006658-SN74AS27N
Logic - Logic - Gates and Inverters - SN74AS27N 006658-SN74AS27N
Manufacturer: Texas Instruments Win Source Part Number: 006658-SN74AS27N Packaging: Tube/Rail Number of Circuits: 3 Mounting: Through Hole Logic Type: NOR Gate Number of Inputs: 3 Current - Output High, Low: 2mA, 20mA Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): DM74AS27N; SN74AS27NE4; SN74AS27N; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 006658-SN74AS27N
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: Through Hole
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 2mA, 20mA
Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): DM74AS27N; SN74AS27NE4; SN74AS27N;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN74AS27N - Rochester Electronics
Newburyport, MA, United States
NOR Gate, AS Series, 3-Func, 3-Input, TTL, PDIP14

NOR Gate, AS Series, 3-Func, 3-Input, TTL, PDIP14

Supplier's Site Datasheet
Gates and Inverters - SN74AS27N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AS27N
Gates and Inverters SN74AS27N
NOR Gate IC 3 Channel 14-PDIP

NOR Gate IC 3 Channel 14-PDIP

Buy Now
Logic - Gates and Inverters - SN74AS27N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AS27N
Logic - Gates and Inverters SN74AS27N
IC GATE NOR 3CH 3-INP 14DIP

IC GATE NOR 3CH 3-INP 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AS27N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AS27N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AS27N
IC GATE NOR 3CH 3-INP 14DIP

IC GATE NOR 3CH 3-INP 14DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AS27N 296-33807-5-ND 705-SN74AS27N 006658-SN74AS27N SN74AS27N SN74AS27N SN74AS27N SN74AS27N
Product Name SN74AS27 Triple 3-Input Positive-NOR Gates Gates and Inverters 5V Logic IC Logic - Logic - Gates and Inverters - SN74AS27N Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOR NOR NOR; NOR GATE NOT; NOR; NOR Gate OR; NOR NOR; NOR Gate NOT; NOR NOR
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family AS TTL
Propagation Delay 15 ns 5.5 ns 5.5 ns 5.5 ns
Operating Current 0.0040 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G08-EP Enhanced Product Single 2-Input Positive-And Gate - 1P1G08MDBVREPG4 - Texas Instruments
Specs
Gate Type AND
Supply Voltage 1.8,2.5,3.3,5
Logic Family LVC
View Details
9 suppliers
SN54HC08-SP Quadruple 2-Input Positive-AND Gates - 5962-8404701VDA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
3 suppliers
SN74AHC1G04-Q1 Automotive Catalog Single Inverter Gate - 1A1G04QDBVRG4Q1 - Texas Instruments
Specs
Gate Type NOT
Supply Voltage 3.3,5
Logic Family AHC
View Details
7 suppliers
Gates and Inverters - 54AC02DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 2V ~ 6V
Inputs 2
View Details