Texas Instruments SN74AS27 Triple 3-Input Positive-NOR Gates SN74AS27D

Description
Triple 3-Input Positive-NOR Gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Triple 3-Input Positive-NOR Gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS27 Triple 3-Input Positive-NOR Gates - SN74AS27D - Texas Instruments
Dallas, TX, United States
SN74AS27 Triple 3-Input Positive-NOR Gates
SN74AS27D
SN74AS27 Triple 3-Input Positive-NOR Gates SN74AS27D
Triple 3-Input Positive-NOR Gates 14-SOIC 0 to 70

Triple 3-Input Positive-NOR Gates 14-SOIC 0 to 70

Buy Now Datasheet
 - SN74AS27D - Rochester Electronics
Newburyport, MA, United States
NOR Gate, AS Series, 3-Func, 3-Input, TTL, PDSO14

NOR Gate, AS Series, 3-Func, 3-Input, TTL, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AS27D - 145028-SN74AS27D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AS27D
145028-SN74AS27D
Logic - Logic - Gates and Inverters - SN74AS27D 145028-SN74AS27D
Manufacturer: Texas Instruments Win Source Part Number: 145028-SN74AS27D Packaging: Tube/Rail Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 3 Current - Output High, Low: 2mA, 20mA Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Texas Instruments
Win Source Part Number: 145028-SN74AS27D
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 2mA, 20mA
Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-SN74AS27D
5.5V SOIC Logic IC 705-SN74AS27D
Triple 3-Input NOR Gate IC, 5.5V, 5.5ns, SOIC Product overview: SN74AS27D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS27D can be used for catalog matching and distributor lookup.

Triple 3-Input NOR Gate IC, 5.5V, 5.5ns, SOIC Product overview: SN74AS27D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS27D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-6350-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-6350-5-ND
Gates and Inverters 296-6350-5-ND
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - SN74AS27D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AS27D
Gates and Inverters SN74AS27D
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AS27D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AS27D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AS27D
IC GATE NOR 3CH 3-INP 14SOIC

IC GATE NOR 3CH 3-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AS27D
Logic Gates SN74AS27D
Logic Gates Tri-State Trip Pos

Logic Gates Tri-State Trip Pos

Buy Now Datasheet
Logic - Gates and Inverters - SN74AS27D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AS27D
Logic - Gates and Inverters SN74AS27D
IC GATE NOR 3CH 3-INP 14SOIC

IC GATE NOR 3CH 3-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AS27D SN74AS27D 145028-SN74AS27D 705-SN74AS27D 296-6350-5-ND SN74AS27D SN74AS27D SN74AS27D SN74AS27D
Product Name SN74AS27 Triple 3-Input Positive-NOR Gates Logic - Logic - Gates and Inverters - SN74AS27D 5.5V SOIC Logic IC Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters
Gate Type NOR OR; NOR NOT; NOR; NOR Gate NOR; NOR GATE NOR NOR; NOR Gate NOR NOT; NOR
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family AS TTL
Propagation Delay 15 ns 5.5 ns 5.5 ns 5.5 ns
Operating Current 0.0040 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100101DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
IC Package Type Other; Bulk
View Details
3 suppliers
 - 54F32DC - Rochester Electronics
Specs
Gate Type OR
Logic Family TTL; FAST
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers
SN54ACT08 Quadruple 2-Input Positive-AND Gates - 5962-89547022A - Texas Instruments
Specs
Gate Type AND
Logic Family ACT
Propagation Delay 10 ns
View Details