Texas Instruments SN74AS21 Dual 4-Input Positive-AND Gates SN74AS21NSR

Description
Dual 4-Input Positive-AND Gates 14-SO 0 to 70
Request a Quote Datasheet
Description
Dual 4-Input Positive-AND Gates 14-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS21 Dual 4-Input Positive-AND Gates - SN74AS21NSR - Texas Instruments
Dallas, TX, United States
SN74AS21 Dual 4-Input Positive-AND Gates
SN74AS21NSR
SN74AS21 Dual 4-Input Positive-AND Gates SN74AS21NSR
Dual 4-Input Positive-AND Gates 14-SO 0 to 70

Dual 4-Input Positive-AND Gates 14-SO 0 to 70

Buy Now Datasheet
 - SN74AS21NSR - Rochester Electronics
Newburyport, MA, United States
AND Gate, AS Series, 2-Func, 4-Input, TTL, PDSO14

AND Gate, AS Series, 2-Func, 4-Input, TTL, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Dual 5V 20mA Logic IC
705-SN74AS21NSR
Dual 5V 20mA Logic IC 705-SN74AS21NSR
Dual 4-Input AND Gate IC, SOP, 5V, 20mA, 6ns Product overview: SN74AS21NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 20mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, 20mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS21NSR can be used for catalog matching and distributor lookup.

Dual 4-Input AND Gate IC, SOP, 5V, 20mA, 6ns Product overview: SN74AS21NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 20mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, 20mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS21NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AS21NSR - 112807-SN74AS21NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AS21NSR
112807-SN74AS21NSR
Logic - Logic - Gates and Inverters - SN74AS21NSR 112807-SN74AS21NSR
Manufacturer: Texas Instruments Win Source Part Number: 112807-SN74AS21NSR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 4 Current - Output High, Low: 2mA, 20mA Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 112807-SN74AS21NSR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 4
Current - Output High, Low: 2mA, 20mA
Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-13162-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13162-2-ND
Gates and Inverters 296-13162-2-ND
AND Gate IC 2 Channel 14-SO

AND Gate IC 2 Channel 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AS21NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AS21NSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AS21NSR
IC GATE AND 2CH 4-INP 14SO

IC GATE AND 2CH 4-INP 14SO

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AS21NSR
Logic Gates SN74AS21NSR
Logic Gates Dual 4-Input Pos

Logic Gates Dual 4-Input Pos

Buy Now Datasheet
Gates and Inverters - SN74AS21NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AS21NSR
Gates and Inverters SN74AS21NSR
AND Gate IC 2 Channel 14-SO

AND Gate IC 2 Channel 14-SO

Buy Now
Logic - Gates and Inverters - SN74AS21NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AS21NSR
Logic - Gates and Inverters SN74AS21NSR
IC GATE AND 2CH 4-INP 14SOP

IC GATE AND 2CH 4-INP 14SOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AS21NSR SN74AS21NSR 705-SN74AS21NSR 112807-SN74AS21NSR 296-13162-2-ND SN74AS21NSR SN74AS21NSR SN74AS21NSR SN74AS21NSR
Product Name SN74AS21 Dual 4-Input Positive-AND Gates Dual 5V 20mA Logic IC Logic - Logic - Gates and Inverters - SN74AS21NSR Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters
Gate Type AND AND AND; AND GATE NOT; AND; AND Gate AND AND AND; AND Gate NOT; AND
Supply Voltage 5V; 5 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family AS TTL
Propagation Delay 15 ns 6 ns 6 ns 6 ns
Operating Current 0.0014 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS38B Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outputs - 5962-8687101DA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - 54H53FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
SN54HC32-SP Quadruple 2-Input Positive-OR Gates - 5962-8404501VDA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details