Texas Instruments SN74AS21 Dual 4-Input Positive-AND Gates SN74AS21D

Description
Dual 4-Input Positive-AND Gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual 4-Input Positive-AND Gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS21 Dual 4-Input Positive-AND Gates - SN74AS21D - Texas Instruments
Dallas, TX, United States
SN74AS21 Dual 4-Input Positive-AND Gates
SN74AS21D
SN74AS21 Dual 4-Input Positive-AND Gates SN74AS21D
Dual 4-Input Positive-AND Gates 14-SOIC 0 to 70

Dual 4-Input Positive-AND Gates 14-SOIC 0 to 70

Buy Now Datasheet
 - SN74AS21D - Rochester Electronics
Newburyport, MA, United States
AND Gate, AS Series, 2-Func, 4-Input, TTL, PDSO14

AND Gate, AS Series, 2-Func, 4-Input, TTL, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Dual 5V SOIC Logic IC
705-SN74AS21D
Dual 5V SOIC Logic IC 705-SN74AS21D
Dual 4-Input AND Gate IC, 5V, 6ns, SOIC, 74AS Series Product overview: SN74AS21D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS21D can be used for catalog matching and distributor lookup.

Dual 4-Input AND Gate IC, 5V, 6ns, SOIC, 74AS Series Product overview: SN74AS21D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS21D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-33799-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-33799-5-ND
Gates and Inverters 296-33799-5-ND
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257978-SN74AS21D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257978-SN74AS21D
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257978-SN74AS21D
Win Source Part Number: 1257978-SN74AS21D Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AS Package: Tube Number of Circuits: 2 Standard Package: 50 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 4 Current - Output High, Low: 2mA, 20mA Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-33799-5,SN74AS21 D,2156-SN74AS21D,SN7 4AS21DG4,SN74AS21DE4 ,SN74AS21DE4,SN74AS2 1DG4,TEXTISSN74AS21D Base Product Number: 74AS21

Win Source Part Number: 1257978-SN74AS21D
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AS
Package: Tube
Number of Circuits: 2
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 4
Current - Output High, Low: 2mA, 20mA
Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-33799-5,SN74AS21D,2156-SN74AS21D,SN74AS21DG4,SN74AS21DE4,SN74AS21DE4,SN74AS21DG4,TEXTISSN74AS21D
Base Product Number: 74AS21

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AS21D
Logic Gates SN74AS21D
Logic Gates Dual 4-Input Positive-AND Gates

Logic Gates Dual 4-Input Positive-AND Gates

Buy Now Datasheet
Gates and Inverters - SN74AS21D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AS21D
Gates and Inverters SN74AS21D
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AS21D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AS21D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AS21D
IC GATE AND 2CH 4-INP 14SOIC

IC GATE AND 2CH 4-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74AS21D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AS21D
Logic - Gates and Inverters SN74AS21D
IC GATE AND 2CH 4-INP 14SOIC

IC GATE AND 2CH 4-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AS21D SN74AS21D 705-SN74AS21D 296-33799-5-ND 1257978-SN74AS21D SN74AS21D SN74AS21D SN74AS21D SN74AS21D
Product Name SN74AS21 Dual 4-Input Positive-AND Gates Dual 5V SOIC Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type AND AND AND; AND GATE AND NOT; AND; AND Gate AND; AND Gate AND NOT; AND
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family AS TTL
Propagation Delay 15 ns 6 ns 6 ns 6 ns
Operating Current 0.0014 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54H22DM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Logic IC - 770-100117FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage -4.2V ~ -5.7V
Inputs 12
Operating Temperature 0 C (32 F)
View Details
3 suppliers
SN54ALS30A 8-Input Positive-NAND Gates - 5962-86837012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers