Texas Instruments SN74AS20 Dual 4-Input Positive-NAND Gates SN74AS20NSR

Description
Dual 4-Input Positive-NAND Gates 14-SO 0 to 70
Request a Quote Datasheet
Description
Dual 4-Input Positive-NAND Gates 14-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS20 Dual 4-Input Positive-NAND Gates - SN74AS20NSR - Texas Instruments
Dallas, TX, United States
SN74AS20 Dual 4-Input Positive-NAND Gates
SN74AS20NSR
SN74AS20 Dual 4-Input Positive-NAND Gates SN74AS20NSR
Dual 4-Input Positive-NAND Gates 14-SO 0 to 70

Dual 4-Input Positive-NAND Gates 14-SO 0 to 70

Buy Now Datasheet
 - SN74AS20NSR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AS Series, 2-Func, 4-Input, TTL, PDSO14

NAND Gate, AS Series, 2-Func, 4-Input, TTL, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AS20NSR - 065291-SN74AS20NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AS20NSR
065291-SN74AS20NSR
Logic - Logic - Gates and Inverters - SN74AS20NSR 065291-SN74AS20NSR
Manufacturer: Texas Instruments Win Source Part Number: 065291-SN74AS20NSR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 2mA, 20mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065291-SN74AS20NSR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 2mA, 20mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 5V 20mA Logic IC
705-SN74AS20NSR
Dual 5V 20mA Logic IC 705-SN74AS20NSR
Dual 4-Input NAND Gate IC, 5V, 20mA, 5ns, SOP, Bipolar Product overview: SN74AS20NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 20mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, 20mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS20NSR can be used for catalog matching and distributor lookup.

Dual 4-Input NAND Gate IC, 5V, 20mA, 5ns, SOP, Bipolar Product overview: SN74AS20NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 20mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, 20mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS20NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74AS20NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AS20NSR
Gates and Inverters SN74AS20NSR
NAND Gate IC 2 Channel 14-SO

NAND Gate IC 2 Channel 14-SO

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AS20NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AS20NSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AS20NSR
IC GATE NAND 2CH 4-INP 14SO

IC GATE NAND 2CH 4-INP 14SO

Supplier's Site
Logic - Gates and Inverters - SN74AS20NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AS20NSR
Logic - Gates and Inverters SN74AS20NSR
IC GATE NAND 2CH 4-INP 14SOP

IC GATE NAND 2CH 4-INP 14SOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AS20NSR SN74AS20NSR 065291-SN74AS20NSR 705-SN74AS20NSR SN74AS20NSR SN74AS20NSR SN74AS20NSR
Product Name SN74AS20 Dual 4-Input Positive-NAND Gates Logic - Logic - Gates and Inverters - SN74AS20NSR Dual 5V 20mA Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NAND AND; NAND NOT; NAND; NAND Gate NAND; NAND GATE NAND; NAND Gate NAND NOT; NAND
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family AS TTL
Propagation Delay 11 ns 5 ns 5 ns
Operating Current 0.0015 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS26DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
 - 54F32DC - Rochester Electronics
Specs
Gate Type OR
Logic Family TTL; FAST
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers
SN54HC32-SP Quadruple 2-Input Positive-OR Gates - 5962-8404501VCA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
Gates and Inverters - Multi-Function, Configurable - 100301W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage 4.2V ~ 5.7V
Inputs 15
View Details
2 suppliers