Texas Instruments SN74AS20 Dual 4-Input Positive-NAND Gates SN74AS20N

Description
Dual 4-Input Positive-NAND Gates 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Dual 4-Input Positive-NAND Gates 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS20 Dual 4-Input Positive-NAND Gates - SN74AS20N - Texas Instruments
Dallas, TX, United States
SN74AS20 Dual 4-Input Positive-NAND Gates
SN74AS20N
SN74AS20 Dual 4-Input Positive-NAND Gates SN74AS20N
Dual 4-Input Positive-NAND Gates 14-PDIP 0 to 70

Dual 4-Input Positive-NAND Gates 14-PDIP 0 to 70

Buy Now Datasheet
 - SN74AS20N - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AS Series, 2-Func, 4-Input, TTL, PDIP14

NAND Gate, AS Series, 2-Func, 4-Input, TTL, PDIP14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AS20N - 006654-SN74AS20N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AS20N
006654-SN74AS20N
Logic - Logic - Gates and Inverters - SN74AS20N 006654-SN74AS20N
Manufacturer: Texas Instruments Win Source Part Number: 006654-SN74AS20N Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 2mA, 20mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 006654-SN74AS20N
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 2mA, 20mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-33798-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-33798-5-ND
Gates and Inverters 296-33798-5-ND
NAND Gate IC 2 Channel 14-PDIP

NAND Gate IC 2 Channel 14-PDIP

Buy Now Datasheet
Singapore, Singapore
Dual 5V 20mA Logic IC
705-SN74AS20N
Dual 5V 20mA Logic IC 705-SN74AS20N
Dual 4-Input NAND Gate IC, 5V, 20mA, 5ns, PDIP Product overview: SN74AS20N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 20mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, 20mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS20N can be used for catalog matching and distributor lookup.

Dual 4-Input NAND Gate IC, 5V, 20mA, 5ns, PDIP Product overview: SN74AS20N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 20mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, 20mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS20N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AS20N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AS20N
Logic - Gates and Inverters SN74AS20N
IC GATE NAND 2CH 4-INP 14DIP

IC GATE NAND 2CH 4-INP 14DIP

Supplier's Site Datasheet
Gates and Inverters - SN74AS20N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AS20N
Gates and Inverters SN74AS20N
NAND Gate IC 2 Channel 14-PDIP

NAND Gate IC 2 Channel 14-PDIP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74AS20N
Logic Gates SN74AS20N
Logic Gates Dual 4-Input Positive-NAND gates

Logic Gates Dual 4-Input Positive-NAND gates

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AS20N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AS20N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AS20N
IC GATE NAND 2CH 4-INP 14DIP

IC GATE NAND 2CH 4-INP 14DIP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AS20N SN74AS20N 006654-SN74AS20N 296-33798-5-ND 705-SN74AS20N SN74AS20N SN74AS20N SN74AS20N SN74AS20N
Product Name SN74AS20 Dual 4-Input Positive-NAND Gates Logic - Logic - Gates and Inverters - SN74AS20N Gates and Inverters Dual 5V 20mA Logic IC Logic - Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND AND; NAND NOT; NAND; NAND Gate NAND NAND; NAND GATE NOT; NAND NAND; NAND Gate NAND
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family AS TTL
Propagation Delay 11 ns 5 ns 5 ns 5 ns
Operating Current 0.0015 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100165FC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type Other; 24-CFlatpack
View Details
 - 54F20DM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
3 suppliers