Texas Instruments 5V Logic IC SN74AS181ANT

Description
4-Bit ALU IC, Bipolar, 5V, 11ns, PDIP Product overview: SN74AS181ANT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74AS181ANT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Bit ALU IC, Bipolar, 5V, 11ns, PDIP Product overview: SN74AS181ANT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74AS181ANT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V Logic IC
703-SN74AS181ANT
5V Logic IC 703-SN74AS181ANT
4-Bit ALU IC, Bipolar, 5V, 11ns, PDIP Product overview: SN74AS181ANT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74AS181ANT can be used for catalog matching and distributor lookup.

4-Bit ALU IC, Bipolar, 5V, 11ns, PDIP Product overview: SN74AS181ANT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74AS181ANT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - SN74AS181ANT - 1253976-SN74AS181ANT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74AS181ANT
1253976-SN74AS181ANT
Logic - Logic - Specialty Logic - SN74AS181ANT 1253976-SN74AS181ANT
Manufacturer: Texas Instruments Win Source Part Number: 1253976-SN74AS181ANT Series: 74AS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 24-DIP (0.300", 7.62mm) Logic Type: Arithmetic Logic Unit Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: SN74AS181 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): SN74AS181ADW; SN74AS181ADWR; SN74AS181ADWG4; Introduction Date: November 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253976-SN74AS181ANT
Series: 74AS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 24-DIP (0.300", 7.62mm)
Logic Type: Arithmetic Logic Unit
Supply Voltage: 4.5 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: SN74AS181
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-PDIP
Alternative Parts (Cross-Reference): SN74AS181ADW; SN74AS181ADWR; SN74AS181ADWG4;
Introduction Date: November 01, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SN74AS181ANT 1253976-SN74AS181ANT
Product Name 5V Logic IC Logic - Logic - Specialty Logic - SN74AS181ANT
Supply Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 1658517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Gates and Inverters - 74AHCT1G32GW,165-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
 - 54L55W/B - Rochester Electronics
Rochester Electronics
Specs
Gate Type NOT; AND; OR
IC Package Type Other; CFP
View Details
4 suppliers