Win Source Part Number: 1259010-SN74AS169ADR
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74AS
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Timing: Synchronous
Count Rate: 75 MHz
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74AS169ADR,2
Base Product Number: SN74AS1
Product Status: Obsolete
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Binary Counter, AS Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, PDSO16
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
IC BINARY COUNTER 4-BIT 16SOIC
IC COUNTER BIN SYNC 4BIT 16-SOIC
| Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 1259010-SN74AS169ADR | SN74AS169ADR-ND | SN74AS169ADR | SN74AS169ADR | SN74AS169ADR | SN74AS169ADR |
| Product Name | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5 V ~ 5.5 V | ||||
| Package Type | SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOP; SOP16 | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Counter Type | MOD-N |