Texas Instruments High-Performance Analog Counters, Dividers SN74AS161DR

Description
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Request a Quote Datasheet
Description
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - SN74AS161DR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
SN74AS161DR-ND
Counters, Dividers SN74AS161DR-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
 - SN74AS161DR - Rochester Electronics
Newburyport, MA, United States
Binary Counter, AS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16

Binary Counter, AS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1259007-SN74AS161DR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1259007-SN74AS161DR
Integrated Circuits (ICs) - Logic - Counters, Dividers 1259007-SN74AS161DR
Win Source Part Number: 1259007-SN74AS161DR Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74AS Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 40 MHz Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74AS161DR,21 56-SN74AS161DR,2156- SN74AS161DR-TITR Base Product Number: SN74AS1 Product Status: Obsolete

Win Source Part Number: 1259007-SN74AS161DR
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74AS
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 40 MHz
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74AS161DR,2156-SN74AS161DR,2156-SN74AS161DR-TITR
Base Product Number: SN74AS1
Product Status: Obsolete

Buy Now Datasheet
Counters, Dividers - SN74AS161DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74AS161DR
Counters, Dividers SN74AS161DR
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74AS161DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74AS161DR
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74AS161DR
IC BINARY COUNTER 4-BIT 16SOIC

IC BINARY COUNTER 4-BIT 16SOIC

Supplier's Site
Logic - Counters, Dividers - SN74AS161DR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74AS161DR
Logic - Counters, Dividers SN74AS161DR
IC COUNTER BIN SYNC 4BIT 16-SOIC

IC COUNTER BIN SYNC 4BIT 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74AS161DR-ND SN74AS161DR 1259007-SN74AS161DR SN74AS161DR SN74AS161DR SN74AS161DR
Product Name Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers
Counter Type MOD-N
Counter Category Synchronous; Asynchronous Synchronous Synchronous
Counter Direction UP UP UP
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOP; SOP16 SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74HC4040BQ115 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 98 MHz
View Details
Counter ICs - 1707987 - RS Components, Ltd.
Specs
Supply Voltage 6 v, 2 v
Package Type So
Logic Family 74hc
View Details
Counter - Up/Down Counter - 750-404/000-001 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details