Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Counters, Dividers SN74AS161DG4

Description
Win Source Part Number: 1259001-SN74AS161DG4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74AS Package: Tube Standard Package: 200 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 40 MHz Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74AS1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1259001-SN74AS161DG4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74AS Package: Tube Standard Package: 200 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 40 MHz Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74AS1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1259001-SN74AS161DG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1259001-SN74AS161DG4
Integrated Circuits (ICs) - Logic - Counters, Dividers 1259001-SN74AS161DG4
Win Source Part Number: 1259001-SN74AS161DG4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74AS Package: Tube Standard Package: 200 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 40 MHz Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74AS1 Product Status: Obsolete

Win Source Part Number: 1259001-SN74AS161DG4
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74AS
Package: Tube
Standard Package: 200
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 40 MHz
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74AS1
Product Status: Obsolete

Buy Now Datasheet
Logic - Counters, Dividers - SN74AS161DG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74AS161DG4
Logic - Counters, Dividers SN74AS161DG4
IC COUNTER BINARY 4BIT 16SOIC

IC COUNTER BINARY 4BIT 16SOIC

Supplier's Site Datasheet
Counters, Dividers - SN74AS161DG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74AS161DG4
Counters, Dividers SN74AS161DG4
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters
Product Number 1259001-SN74AS161DG4 SN74AS161DG4 SN74AS161DG4
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Counters, Dividers
Supply Voltage 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALS161B Synchronous 4-Bit Binary Counters - SN74ALS161BD - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5V; 5.5
Package Type PDIP,SO,SOIC
View Details
7 suppliers
Counter - Up/Down Counter - 750-404/000-001 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Counters, Dividers - 74HC163PW,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 55 MHz
View Details
Logic Family / Base Number Nexperia - 23AC5452 - Newark, An Avnet Company
Specs
Counter Type Decade, Johnson
Supply Voltage 3V; 3V
Package Type SOIC
View Details