Texas Instruments SN74AS11 Triple 3-Input Positive-AND Gates SN74AS11N

Description
Triple 3-Input Positive-AND Gates 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Triple 3-Input Positive-AND Gates 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS11 Triple 3-Input Positive-AND Gates - SN74AS11N - Texas Instruments
Dallas, TX, United States
SN74AS11 Triple 3-Input Positive-AND Gates
SN74AS11N
SN74AS11 Triple 3-Input Positive-AND Gates SN74AS11N
Triple 3-Input Positive-AND Gates 14-PDIP 0 to 70

Triple 3-Input Positive-AND Gates 14-PDIP 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-33793-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-33793-5-ND
Gates and Inverters 296-33793-5-ND
AND Gate IC 3 Channel 14-PDIP

AND Gate IC 3 Channel 14-PDIP

Buy Now Datasheet
Singapore, Singapore
5V Logic IC
705-SN74AS11N
5V Logic IC 705-SN74AS11N
Triple 3-Input AND Gate IC, 5V, 6ns, PDIP Product overview: SN74AS11N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS11N can be used for catalog matching and distributor lookup.

Triple 3-Input AND Gate IC, 5V, 6ns, PDIP Product overview: SN74AS11N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS11N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AS11N - 029853-SN74AS11N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AS11N
029853-SN74AS11N
Logic - Logic - Gates and Inverters - SN74AS11N 029853-SN74AS11N
Manufacturer: Texas Instruments Win Source Part Number: 029853-SN74AS11N Packaging: Tube/Rail Number of Circuits: 3 Mounting: Through Hole Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 2mA, 20mA Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF Current - Quiescent (Max): 7mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029853-SN74AS11N
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: Through Hole
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 2mA, 20mA
Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF
Current - Quiescent (Max): 7mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AS11N
Logic Gates SN74AS11N
Logic Gates Triple 3 Input

Logic Gates Triple 3 Input

Buy Now Datasheet
Logic - Gates and Inverters - SN74AS11N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AS11N
Logic - Gates and Inverters SN74AS11N
IC GATE AND 3CH 3-INP 14DIP

IC GATE AND 3CH 3-INP 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AS11N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AS11N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AS11N
IC GATE AND 3CH 3-INP 14DIP

IC GATE AND 3CH 3-INP 14DIP

Supplier's Site
Gates and Inverters - SN74AS11N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AS11N
Gates and Inverters SN74AS11N
AND Gate IC 3 Channel 14-PDIP

AND Gate IC 3 Channel 14-PDIP

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AS11N 296-33793-5-ND 705-SN74AS11N 029853-SN74AS11N SN74AS11N SN74AS11N SN74AS11N SN74AS11N
Product Name SN74AS11 Triple 3-Input Positive-AND Gates Gates and Inverters 5V Logic IC Logic - Logic - Gates and Inverters - SN74AS11N Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type AND AND AND; AND GATE NOT; AND; AND Gate NOT; AND AND AND; AND Gate
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5 V ~ 5.5 V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family AS
Propagation Delay 13 ns 6 ns 6 ns 6 ns
Operating Current 0.0018 mA 7 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100301W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage 4.2V ~ 5.7V
Inputs 15
View Details
2 suppliers
 - 4012BDCQR - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 5404DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers