Texas Instruments SN74AS11 Triple 3-Input Positive-AND Gates SN74AS11D

Description
Triple 3-Input Positive-AND Gates 14-SOIC 0 to 70
Request a Quote
Description
Triple 3-Input Positive-AND Gates 14-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AS11D is a triple 3-input positive-AND gate from Texas Instruments, designed to perform Boolean functions in positive logic. It operates within a supply voltage range of 4.5 V to 5.5 V and features a maximum propagation delay (tpd) of 5.5 ns at 5 V. The device is available in a 14-pin SOIC package and is suitable for applications requiring fast logic operations. The SN74AS11D has a high-level input voltage (VIH) of 2 V and a low-level input voltage (VIL) of 0.8 V, ensuring compatibility with various logic levels. It can drive output currents of up to 8 mA, making it capable of interfacing with other digital components effectively. The operating temperature range for this device is from 0°C to 70°C, which is suitable for many commercial applications. Engineers considering this product should note its fast switching characteristics and robust performance in digital circuits, making it a viable option for projects requiring reliable logic gate functionality.

Datasheet Summary
Powered by GS/AI

The SN74AS11D is a triple 3-input positive-AND gate from Texas Instruments, designed to perform Boolean functions in positive logic. It operates within a supply voltage range of 4.5 V to 5.5 V and features a maximum propagation delay (tpd) of 5.5 ns at 5 V. The device is available in a 14-pin SOIC package and is suitable for applications requiring fast logic operations. The SN74AS11D has a high-level input voltage (VIH) of 2 V and a low-level input voltage (VIL) of 0.8 V, ensuring compatibility with various logic levels. It can drive output currents of up to 8 mA, making it capable of interfacing with other digital components effectively. The operating temperature range for this device is from 0°C to 70°C, which is suitable for many commercial applications. Engineers considering this product should note its fast switching characteristics and robust performance in digital circuits, making it a viable option for projects requiring reliable logic gate functionality.

Suppliers

Company
Product
Description
Supplier Links
SN74AS11 Triple 3-Input Positive-AND Gates - SN74AS11D - Texas Instruments
Dallas, TX, United States
SN74AS11 Triple 3-Input Positive-AND Gates
SN74AS11D
SN74AS11 Triple 3-Input Positive-AND Gates SN74AS11D
Triple 3-Input Positive-AND Gates 14-SOIC 0 to 70

Triple 3-Input Positive-AND Gates 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
5V SOIC Logic IC
705-SN74AS11D
5V SOIC Logic IC 705-SN74AS11D
Triple 3-Input AND Gate IC, 5V, 6ns, SOIC Product overview: SN74AS11D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS11D can be used for catalog matching and distributor lookup.

Triple 3-Input AND Gate IC, 5V, 6ns, SOIC Product overview: SN74AS11D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS11D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-33792-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-33792-5-ND
Gates and Inverters 296-33792-5-ND
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
 - SN74AS11D - Rochester Electronics
Newburyport, MA, United States
AND Gate, AS Series, 3-Func, 3-Input, TTL, PDSO14

AND Gate, AS Series, 3-Func, 3-Input, TTL, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AS11D - 768789-SN74AS11D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AS11D
768789-SN74AS11D
Logic - Logic - Gates and Inverters - SN74AS11D 768789-SN74AS11D
Manufacturer: Texas Instruments Win Source Part Number: 768789-SN74AS11D Series: 74AS Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 3 Mounting: SMD Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 2mA, 20mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74AS11 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 7mA Alternative Parts (Cross-Reference): SN74AS11NE4; SN74AS11N; SN74AS11NSRG4; SN74AS11NSR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768789-SN74AS11D
Series: 74AS
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 3
Mounting: SMD
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 2mA, 20mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74AS11
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 7mA
Alternative Parts (Cross-Reference): SN74AS11NE4; SN74AS11N; SN74AS11NSRG4; SN74AS11NSR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AS11D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AS11D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AS11D
IC GATE AND 3CH 3-INP 14SOIC

IC GATE AND 3CH 3-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74AS11D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AS11D
Gates and Inverters SN74AS11D
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74AS11D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AS11D
Logic - Gates and Inverters SN74AS11D
IC GATE AND 3CH 3-INP 14SOIC

IC GATE AND 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AS11D
Logic Gates SN74AS11D
Logic Gates Triple 3-Input Positive-AND Gate

Logic Gates Triple 3-Input Positive-AND Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AS11D 705-SN74AS11D 296-33792-5-ND SN74AS11D 768789-SN74AS11D SN74AS11D SN74AS11D SN74AS11D SN74AS11D
Product Name SN74AS11 Triple 3-Input Positive-AND Gates 5V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74AS11D Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates
Gate Type AND AND; AND GATE AND AND NOT; AND; AND Gate AND AND; AND Gate NOT; AND
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family AS TTL
Propagation Delay 13 ns 6 ns 6 ns 6 ns
Operating Current 0.0018 mA 20 mA 7 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5430FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers
SN54ALS133 13-Input Positive-NAND Gates - 5962-8859001FA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8761203VDA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 1.5,3.3,5
Logic Family AC
View Details
3 suppliers