Texas Instruments SN74AS10 Triple 3-Input Positive-NAND Gates SN74AS10DR

Description
Triple 3-Input Positive-NAND Gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Triple 3-Input Positive-NAND Gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS10 Triple 3-Input Positive-NAND Gates - SN74AS10DR - Texas Instruments
Dallas, TX, United States
SN74AS10 Triple 3-Input Positive-NAND Gates
SN74AS10DR
SN74AS10 Triple 3-Input Positive-NAND Gates SN74AS10DR
Triple 3-Input Positive-NAND Gates 14-SOIC 0 to 70

Triple 3-Input Positive-NAND Gates 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
5V SOIC Logic IC
705-SN74AS10DR
5V SOIC Logic IC 705-SN74AS10DR
Triple 3-Input NAND Gate IC, 4.5ns, 5V, SOIC Product overview: SN74AS10DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS10DR can be used for catalog matching and distributor lookup.

Triple 3-Input NAND Gate IC, 4.5ns, 5V, SOIC Product overview: SN74AS10DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS10DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-6333-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-6333-2-ND
Gates and Inverters 296-6333-2-ND
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
 - SN74AS10DR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AS Series, 3-Func, 3-Input, TTL, PDSO14

NAND Gate, AS Series, 3-Func, 3-Input, TTL, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AS10DR - 029852-SN74AS10DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AS10DR
029852-SN74AS10DR
Logic - Logic - Gates and Inverters - SN74AS10DR 029852-SN74AS10DR
Manufacturer: Texas Instruments Win Source Part Number: 029852-SN74AS10DR Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 2mA, 20mA Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029852-SN74AS10DR
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 2mA, 20mA
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AS10DR
Logic Gates SN74AS10DR
Logic Gates Triple 3-Input Positive-NAND gates

Logic Gates Triple 3-Input Positive-NAND gates

Buy Now Datasheet
Gates and Inverters - SN74AS10DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AS10DR
Gates and Inverters SN74AS10DR
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74AS10DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AS10DR
Logic - Gates and Inverters SN74AS10DR
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site Datasheet
NAND Gate 3-Element 3-IN Bipolar 14-Pin SOIC T/R - 815-SN74AS10DR - Utmel Electronic Limited
Hong Kong, China
NAND Gate 3-Element 3-IN Bipolar 14-Pin SOIC T/R
815-SN74AS10DR
NAND Gate 3-Element 3-IN Bipolar 14-Pin SOIC T/R 815-SN74AS10DR
NAND Gate 3-Element 3-IN Bipolar 14-Pin SOIC T/R

NAND Gate 3-Element 3-IN Bipolar 14-Pin SOIC T/R

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AS10DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AS10DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AS10DR
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AS10DR 705-SN74AS10DR 296-6333-2-ND SN74AS10DR 029852-SN74AS10DR SN74AS10DR SN74AS10DR SN74AS10DR 815-SN74AS10DR SN74AS10DR
Product Name SN74AS10 Triple 3-Input Positive-NAND Gates 5V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74AS10DR Logic Gates Gates and Inverters Logic - Gates and Inverters NAND Gate 3-Element 3-IN Bipolar 14-Pin SOIC T/R Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE NAND AND; NAND NOT; NAND; NAND Gate NAND; NAND Gate NOT; NAND AND; NAND NAND
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 5V; 5V
Logic Family AS TTL TTL; TTL
Propagation Delay 4.5 ns 4.5 ns 4.5 ns 4.5 ns 4.5 ns
Operating Current 0.0022 mA 20 mA 2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 5420DMQB - 1129186-5420DMQB - Win Source Electronics
Specs
Gate Type NOT
View Details
3 suppliers
SN54HC132 Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details
Gates and Inverters - 4011BDCQR - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Inputs 2
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details
Gates and Inverters - Multi-Function, Configurable - 54AC14LM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 6V
Inputs 1
View Details