Texas Instruments SN74AS10 Triple 3-Input Positive-NAND Gates SN74AS10D

Description
Triple 3-Input Positive-NAND Gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Triple 3-Input Positive-NAND Gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS10 Triple 3-Input Positive-NAND Gates - SN74AS10D - Texas Instruments
Dallas, TX, United States
SN74AS10 Triple 3-Input Positive-NAND Gates
SN74AS10D
SN74AS10 Triple 3-Input Positive-NAND Gates SN74AS10D
Triple 3-Input Positive-NAND Gates 14-SOIC 0 to 70

Triple 3-Input Positive-NAND Gates 14-SOIC 0 to 70

Buy Now Datasheet
 - SN74AS10D - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AS Series, 3-Func, 3-Input, TTL, PDSO14

NAND Gate, AS Series, 3-Func, 3-Input, TTL, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-33791-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-33791-5-ND
Gates and Inverters 296-33791-5-ND
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257973-SN74AS10D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257973-SN74AS10D
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257973-SN74AS10D
Win Source Part Number: 1257973-SN74AS10D Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AS Package: Tube Number of Circuits: 3 Standard Package: 50 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 2mA, 20mA Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AS10D,SN74AS10DG 4,SN74AS10DE4,SN74AS 10DE4,2156-SN74AS10D ,296-33791-5,SN74AS1 0DG4,TEXTISSN74AS10D Base Product Number: 74AS10

Win Source Part Number: 1257973-SN74AS10D
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AS
Package: Tube
Number of Circuits: 3
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 2mA, 20mA
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74AS10D,SN74AS10DG4,SN74AS10DE4,SN74AS10DE4,2156-SN74AS10D,296-33791-5,SN74AS10DG4,TEXTISSN74AS10D
Base Product Number: 74AS10

Buy Now Datasheet
Singapore, Singapore
5V SOIC Logic IC
705-SN74AS10D
5V SOIC Logic IC 705-SN74AS10D
Triple 3-Input NAND Gate IC, 4.5ns, 5V, SOIC, 74AS Product overview: SN74AS10D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS10D can be used for catalog matching and distributor lookup.

Triple 3-Input NAND Gate IC, 4.5ns, 5V, SOIC, 74AS Product overview: SN74AS10D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74AS10D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AS10D
Gates and Inverters SN74AS10D
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74AS10D
Logic Gates SN74AS10D
Logic Gates Triple 3-Input Positive-NAND gates

Logic Gates Triple 3-Input Positive-NAND gates

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AS10D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AS10D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AS10D
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74AS10D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AS10D
Logic - Gates and Inverters SN74AS10D
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AS10D SN74AS10D 296-33791-5-ND 1257973-SN74AS10D 705-SN74AS10D SN74AS10D SN74AS10D SN74AS10D SN74AS10D
Product Name SN74AS10 Triple 3-Input Positive-NAND Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters 5V SOIC Logic IC Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NAND AND; NAND NAND NOT; NAND; NAND Gate NAND; NAND GATE NAND; NAND Gate NAND NOT; NAND
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family AS TTL
Propagation Delay 4.5 ns 4.5 ns 4.5 ns 4.5 ns
Operating Current 0.0022 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100165FC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type Other; 24-CFlatpack
View Details
Gates and Inverters - 54S86DM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
SN54AC00 Quadruple 2-Input Positive-NAND Gates - 5962-8754901DA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details