Texas Instruments SN74AS1032A Quadruple 2-Input Positive-OR Buffers/Drivers SN74AS1032AD

Description
Quadruple 2-Input Positive-OR Buffers/Drivers 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Buffers/Drivers 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS1032A Quadruple 2-Input Positive-OR Buffers/Drivers - SN74AS1032AD - Texas Instruments
Dallas, TX, United States
SN74AS1032A Quadruple 2-Input Positive-OR Buffers/Drivers
SN74AS1032AD
SN74AS1032A Quadruple 2-Input Positive-OR Buffers/Drivers SN74AS1032AD
Quadruple 2-Input Positive-OR Buffers/Drivers 14-SOIC 0 to 70

Quadruple 2-Input Positive-OR Buffers/Drivers 14-SOIC 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-6329-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-6329-5-ND
Gates and Inverters 296-6329-5-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 48mA 5V SOIC Logic IC
705-SN74AS1032AD
Quad 48mA 5V SOIC Logic IC 705-SN74AS1032AD
Quad 2-Input OR Buffer/Driver, 48mA, 6.3ns, 5V, SOIC Product overview: SN74AS1032AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 48mA, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 48mA, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS1032AD can be used for catalog matching and distributor lookup.

Quad 2-Input OR Buffer/Driver, 48mA, 6.3ns, 5V, SOIC Product overview: SN74AS1032AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 48mA, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 48mA, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS1032AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AS1032AD - Rochester Electronics
Newburyport, MA, United States
OR Gate, AS Series, 4-Func, 2-Input, TTL, PDSO14

OR Gate, AS Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257972-SN74AS1032AD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257972-SN74AS1032AD
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257972-SN74AS1032AD
Win Source Part Number: 1257972-SN74AS1032AD Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AS Package: Tube Number of Circuits: 4 Standard Package: 50 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 48mA, 48mA Max Propagation Delay @ V, Max CL: 6.3ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AS1032ADG4,296-6 329-5,TEXTISSN74AS10 32AD,SN74AS1032ADE4, SN74AS1032ADE4,SN74A S1032ADG4,-SN74AS103 2ADR,2156-SN74AS1032 AD Base Product Number: 74AS1032

Win Source Part Number: 1257972-SN74AS1032AD
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AS
Package: Tube
Number of Circuits: 4
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 48mA, 48mA
Max Propagation Delay @ V, Max CL: 6.3ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74AS1032ADG4,296-6329-5,TEXTISSN74AS1032AD,SN74AS1032ADE4,SN74AS1032ADE4,SN74AS1032ADG4,-SN74AS1032ADR,2156-SN74AS1032AD
Base Product Number: 74AS1032

Buy Now Datasheet
Gates and Inverters - SN74AS1032AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AS1032AD
Gates and Inverters SN74AS1032AD
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AS1032AD
Logic Gates SN74AS1032AD
Logic Gates Quad 2-Input Pos-OR Buffers/Drivers

Logic Gates Quad 2-Input Pos-OR Buffers/Drivers

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AS1032AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AS1032AD
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AS1032AD
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AS1032AD 296-6329-5-ND 705-SN74AS1032AD SN74AS1032AD 1257972-SN74AS1032AD SN74AS1032AD SN74AS1032AD SN74AS1032AD
Product Name SN74AS1032A Quadruple 2-Input Positive-OR Buffers/Drivers Gates and Inverters Quad 48mA 5V SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type Buffer/Driver; OR OR Buffer/Driver; OR; OR GATE OR NOT; OR; OR Gate OR; OR Gate OR
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Logic Family AS TTL
Propagation Delay 6.3 ns 6.3 ns 6.3 ns 6.3 ns
Operating Current 0.0115 mA 48 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC20-SP Dual 4-Input Positive-NAND Gates - 5962-8403901VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
Logic - Logic - Gates and Inverters - 5414J - 162851-5414J - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers