Texas Instruments SN74AS1008A Quadruple 2-Input Positive-AND Buffers/Drivers SN74AS1008ADE4

Description
Quadruple 2-Input Positive-AND Buffers/Drivers 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Buffers/Drivers 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS1008A Quadruple 2-Input Positive-AND Buffers/Drivers - SN74AS1008ADE4 - Texas Instruments
Dallas, TX, United States
SN74AS1008A Quadruple 2-Input Positive-AND Buffers/Drivers
SN74AS1008ADE4
SN74AS1008A Quadruple 2-Input Positive-AND Buffers/Drivers SN74AS1008ADE4
Quadruple 2-Input Positive-AND Buffers/Drivers 14-SOIC 0 to 70

Quadruple 2-Input Positive-AND Buffers/Drivers 14-SOIC 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AS1008ADE4 - 794950-SN74AS1008ADE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AS1008ADE4
794950-SN74AS1008ADE4
Logic - Logic - Gates and Inverters - SN74AS1008ADE4 794950-SN74AS1008ADE4
Manufacturer: Texas Instruments Win Source Part Number: 794950-SN74AS1008ADE 4 Series: 74AS Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 48mA, 48mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74AS1008 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): SN74AS1008AN; SN74AS1008ANE4; SN74AS1008ANS; SN74AS1008ANSR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794950-SN74AS1008ADE4
Series: 74AS
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 48mA, 48mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74AS1008
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): SN74AS1008AN; SN74AS1008ANE4; SN74AS1008ANS; SN74AS1008ANSR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN74AS1008ADE4 - Rochester Electronics
Newburyport, MA, United States
AND Gate, AS Series, 4-Func, 2-Input, TTL, PDSO14

AND Gate, AS Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 48mA 5V SOIC Logic IC
705-SN74AS1008ADE4
Quad 48mA 5V SOIC Logic IC 705-SN74AS1008ADE4
Quad 2-Input AND Gate Buffer/Driver, 48mA, 6ns, 5V, SOIC Product overview: SN74AS1008ADE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 48mA, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 48mA, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS1008ADE4 can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate Buffer/Driver, 48mA, 6ns, 5V, SOIC Product overview: SN74AS1008ADE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 48mA, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 48mA, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS1008ADE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AS1008ADE4 794950-SN74AS1008ADE4 SN74AS1008ADE4 705-SN74AS1008ADE4
Product Name SN74AS1008A Quadruple 2-Input Positive-AND Buffers/Drivers Logic - Logic - Gates and Inverters - SN74AS1008ADE4 Quad 48mA 5V SOIC Logic IC
Gate Type Buffer/Driver; AND NOT; AND; AND Gate AND Buffer/Driver; AND; AND GATE
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 5.5V
Logic Family AS TTL
Propagation Delay 6 ns 6 ns 6 ns
Operating Current 0.0095 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS805B Hex 2-Input NOR Drivers - 5962-87794012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details
SN54AS832B Hex 2-Input OR Drivers - 5962-88523012A - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details
3 suppliers
SN54ALS00A Quadruple 2-Input Positive-NAND Gates - 5962-86833012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54ALS32 Quadruple 2-Input Positive-OR Gates - 5962-8683601DA - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Propagation Delay 18 ns
View Details