Texas Instruments SN74AS1008A Quadruple 2-Input Positive-AND Buffers/Drivers SN74AS1008AD

Description
Quadruple 2-Input Positive-AND Buffers/Drivers 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Buffers/Drivers 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS1008A Quadruple 2-Input Positive-AND Buffers/Drivers - SN74AS1008AD - Texas Instruments
Dallas, TX, United States
SN74AS1008A Quadruple 2-Input Positive-AND Buffers/Drivers
SN74AS1008AD
SN74AS1008A Quadruple 2-Input Positive-AND Buffers/Drivers SN74AS1008AD
Quadruple 2-Input Positive-AND Buffers/Drivers 14-SOIC 0 to 70

Quadruple 2-Input Positive-AND Buffers/Drivers 14-SOIC 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-33787-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-33787-5-ND
Gates and Inverters 296-33787-5-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
5V SOIC Logic IC
705-SN74AS1008AD
5V SOIC Logic IC 705-SN74AS1008AD
4-ch, 2-in, 5V Bipolar AND Gate IC, SOIC, 6ns Product overview: SN74AS1008AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS1008AD can be used for catalog matching and distributor lookup.

4-ch, 2-in, 5V Bipolar AND Gate IC, SOIC, 6ns Product overview: SN74AS1008AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS1008AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AS1008AD - Rochester Electronics
Newburyport, MA, United States
AND Gate, AS Series, 4-Func, 2-Input, TTL, PDSO14

AND Gate, AS Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1094890-SN74AS1008AD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1094890-SN74AS1008AD
Integrated Circuits (ICs) - Logic - Gates and Inverters 1094890-SN74AS1008AD
Win Source Part Number: 1094890-SN74AS1008AD Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AS Package: Tube Number of Circuits: 4 Standard Package: 50 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 48mA, 48mA Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): SN74F08DR; SN74F08D; SN74AS08DR; DM74AS08MX; 74F08SJX; 74ACTQ08SJX; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74AS1008AD,SN 74AS1008ADG4-ND,SN74 AS1008ADE4-ND,SN74AS 1008ADG4,TEXTISSN74A S1008AD,SN74AS1008AD E4,SN74AS1008AD-ND,2 96-33787-5 Base Product Number: 74AS1008

Win Source Part Number: 1094890-SN74AS1008AD
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AS
Package: Tube
Number of Circuits: 4
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 48mA, 48mA
Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): SN74F08DR; SN74F08D; SN74AS08DR; DM74AS08MX; 74F08SJX; 74ACTQ08SJX;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74AS1008AD,SN74AS1008ADG4-ND,SN74AS1008ADE4-ND,SN74AS1008ADG4,TEXTISSN74AS1008AD,SN74AS1008ADE4,SN74AS1008AD-ND,296-33787-5
Base Product Number: 74AS1008

Buy Now Datasheet
Logic - Gates and Inverters - SN74AS1008AD - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AS1008AD
Logic - Gates and Inverters SN74AS1008AD
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AS1008AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AS1008AD
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AS1008AD
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74AS1008AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AS1008AD
Gates and Inverters SN74AS1008AD
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AS1008AD
Logic Gates SN74AS1008AD
Logic Gates Quad 2-Input Pos-AND Buffers/Drivers

Logic Gates Quad 2-Input Pos-AND Buffers/Drivers

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AS1008AD 296-33787-5-ND 705-SN74AS1008AD SN74AS1008AD 1094890-SN74AS1008AD SN74AS1008AD SN74AS1008AD SN74AS1008AD SN74AS1008AD
Product Name SN74AS1008A Quadruple 2-Input Positive-AND Buffers/Drivers Gates and Inverters 5V SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type Buffer/Driver; AND AND AND; AND GATE AND NOT; AND; AND Gate NOT; AND AND AND; AND Gate
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family AS TTL
Propagation Delay 6 ns 6 ns 6 ns 6 ns
Operating Current 0.0095 mA 48 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS08 Quadruple 2-Input Positive-AND Gates - 5962-86842012A - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
3 suppliers
SN54F30 8-Input Positive-NAND Gates - 5962-8870801DA - Texas Instruments
Specs
Gate Type NAND
Logic Family F
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
 - 4001BDMQB - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers