Texas Instruments High-Performance Analog 5.5V 48mA SOIC Logic IC SN74AS1004AD

Description
6-Ch Bipolar Inverter IC, 4.5-5.5V, 48mA, 4ns, 14-SOIC Product overview: SN74AS1004AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 48mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 48mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS1004AD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6-Ch Bipolar Inverter IC, 4.5-5.5V, 48mA, 4ns, 14-SOIC Product overview: SN74AS1004AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 48mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 48mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS1004AD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V 48mA SOIC Logic IC
705-SN74AS1004AD
5.5V 48mA SOIC Logic IC 705-SN74AS1004AD
6-Ch Bipolar Inverter IC, 4.5-5.5V, 48mA, 4ns, 14-SOIC Product overview: SN74AS1004AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 48mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 48mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS1004AD can be used for catalog matching and distributor lookup.

6-Ch Bipolar Inverter IC, 4.5-5.5V, 48mA, 4ns, 14-SOIC Product overview: SN74AS1004AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 48mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 48mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS1004AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-6327-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-6327-5-ND
Gates and Inverters 296-6327-5-ND
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AS1004AD - 1253958-SN74AS1004AD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AS1004AD
1253958-SN74AS1004AD
Logic - Logic - Gates and Inverters - SN74AS1004AD 1253958-SN74AS1004AD
Manufacturer: Texas Instruments Win Source Part Number: 1253958-SN74AS1004AD Packaging: Tube Mounting Style: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 48mA, 48mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: 74AS1004 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Max Propagation Delay at V, Max CL: 4ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253958-SN74AS1004AD
Packaging: Tube
Mounting Style: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 48mA, 48mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: 74AS1004
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Max Propagation Delay at V, Max CL: 4ns at 5V, 50pF

Buy Now
Gates and Inverters - SN74AS1004AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AS1004AD
Gates and Inverters SN74AS1004AD
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74AS1004AD 296-6327-5-ND 1253958-SN74AS1004AD SN74AS1004AD
Product Name 5.5V 48mA SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74AS1004AD Gates and Inverters
Gate Type NOT; Buffer, Inverter NOT NOT; Inverter NOT; Inverter
Supply Voltage 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Inputs 1 1 6 1
Propagation Delay 4 ns 4 ns 4 ns
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual I/O Arbiter - MYXAF54RHC486/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 8228714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Supply Voltage 5.5 v
Logic Family CMOS; Multifunction
View Details
Specs
Gate Type D-Type Bus Interface
Supply Voltage 5 V
Logic Family AHC
View Details