Texas Instruments SN74AS1000A Quadruple 2-Input Positive-NAND Buffers/Drivers SN74AS1000ANSR

Description
Quadruple 2-Input Positive-NAND Buffers/Drivers 14-SO 0 to 70
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Buffers/Drivers 14-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS1000A Quadruple 2-Input Positive-NAND Buffers/Drivers - SN74AS1000ANSR - Texas Instruments
Dallas, TX, United States
SN74AS1000A Quadruple 2-Input Positive-NAND Buffers/Drivers
SN74AS1000ANSR
SN74AS1000A Quadruple 2-Input Positive-NAND Buffers/Drivers SN74AS1000ANSR
Quadruple 2-Input Positive-NAND Buffers/Drivers 14-SO 0 to 70

Quadruple 2-Input Positive-NAND Buffers/Drivers 14-SO 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-28870-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28870-2-ND
Gates and Inverters 296-28870-2-ND
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1094889-SN74AS1000ANSR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1094889-SN74AS1000ANSR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1094889-SN74AS1000ANSR
Win Source Part Number: 1094889-SN74AS1000AN SR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AS Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 48mA, 48mA Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF Current - Quiescent (Max): 3.5 mA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.209", 5.30mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): SN74F00NSR; SN74AS00NSR; SN74HCT00NSR; MM74HCT00SJ; 74VHCT00ASJ; 74VHC132SJ; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-28870-1-ND,-SN7 4AS1000ANSRG4-NDR,-S N74AS1000ANSRG4,SN74 AS1000ANSRG4-ND,296- 28870-6,SN74AS1000AN SRE4,SN74AS1000ANSRG 4,296-28870-2,296-28 870-1,-SN74AS1000ANS R-NDR,-SN74AS1000ANS RE4-NDR,SN74AS1000AN SRE4-ND,-SN74AS1000A NSRE4,SN74AS1000ANSR -ND Base Product Number: 74AS1000

Win Source Part Number: 1094889-SN74AS1000ANSR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AS
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 48mA, 48mA
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Current - Quiescent (Max): 3.5 mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): SN74F00NSR; SN74AS00NSR; SN74HCT00NSR; MM74HCT00SJ; 74VHCT00ASJ; 74VHC132SJ;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-28870-1-ND,-SN74AS1000ANSRG4-NDR,-SN74AS1000ANSRG4,SN74AS1000ANSRG4-ND,296-28870-6,SN74AS1000ANSRE4,SN74AS1000ANSRG4,296-28870-2,296-28870-1,-SN74AS1000ANSR-NDR,-SN74AS1000ANSRE4-NDR,SN74AS1000ANSRE4-ND,-SN74AS1000ANSRE4,SN74AS1000ANSR-ND
Base Product Number: 74AS1000

Buy Now Datasheet
Singapore, Singapore
Quad 5V Logic IC
705-SN74AS1000ANSR
Quad 5V Logic IC 705-SN74AS1000ANSR
Quad 2-Input NAND Buffer/Driver, 4ns, 5V, SOP Product overview: SN74AS1000ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS1000ANSR can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Buffer/Driver, 4ns, 5V, SOP Product overview: SN74AS1000ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS1000ANSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AS1000ANSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AS1000ANSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AS1000ANSR
IC GATE NAND 4CH 2-INP 14SO

IC GATE NAND 4CH 2-INP 14SO

Supplier's Site
Gates and Inverters - SN74AS1000ANSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AS1000ANSR
Gates and Inverters SN74AS1000ANSR
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AS1000ANSR
Logic Gates SN74AS1000ANSR
Logic Gates Quad 2-Input pos- NAND buffer/driver

Logic Gates Quad 2-Input pos- NAND buffer/driver

Buy Now Datasheet
Logic - Gates and Inverters - SN74AS1000ANSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AS1000ANSR
Logic - Gates and Inverters SN74AS1000ANSR
IC GATE NAND 4CH 2-INP 14SOP

IC GATE NAND 4CH 2-INP 14SOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AS1000ANSR 296-28870-2-ND 1094889-SN74AS1000ANSR 705-SN74AS1000ANSR SN74AS1000ANSR SN74AS1000ANSR SN74AS1000ANSR SN74AS1000ANSR
Product Name SN74AS1000A Quadruple 2-Input Positive-NAND Buffers/Drivers Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Quad 5V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters
Gate Type Buffer/Driver; NAND NAND NOT; NAND; NAND Gate Buffer/Driver; NAND; NAND GATE NAND NAND; NAND Gate NOT; NAND
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family AS
Propagation Delay 4 ns 4 ns 4 ns 4 ns
Operating Current 0.0190 mA 48 mA 3.5 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS30A 8-Input Positive-NAND Gates - 5962-8683701DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Gates and Inverters - 54AC11DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 2V ~ 6V
Inputs 3
View Details