Texas Instruments SN74AS1000A Quadruple 2-Input Positive-NAND Buffers/Drivers SN74AS1000AN

Description
Quadruple 2-Input Positive-NAND Buffers/Drivers 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Buffers/Drivers 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS1000A Quadruple 2-Input Positive-NAND Buffers/Drivers - SN74AS1000AN - Texas Instruments
Dallas, TX, United States
SN74AS1000A Quadruple 2-Input Positive-NAND Buffers/Drivers
SN74AS1000AN
SN74AS1000A Quadruple 2-Input Positive-NAND Buffers/Drivers SN74AS1000AN
Quadruple 2-Input Positive-NAND Buffers/Drivers 14-PDIP 0 to 70

Quadruple 2-Input Positive-NAND Buffers/Drivers 14-PDIP 0 to 70

Buy Now Datasheet
 - SN74AS1000AN - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AS Series, 4-Func, 2-Input, TTL, PDIP14

NAND Gate, AS Series, 4-Func, 2-Input, TTL, PDIP14

Supplier's Site Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74AS1000AN
5.5V Logic IC 705-SN74AS1000AN
4-ch 2-input NAND Gate IC, 4.5-5.5V, 4ns, PDIP Product overview: SN74AS1000AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS1000AN can be used for catalog matching and distributor lookup.

4-ch 2-input NAND Gate IC, 4.5-5.5V, 4ns, PDIP Product overview: SN74AS1000AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS1000AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AS1000AN - 029849-SN74AS1000AN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AS1000AN
029849-SN74AS1000AN
Logic - Logic - Gates and Inverters - SN74AS1000AN 029849-SN74AS1000AN
Manufacturer: Texas Instruments Win Source Part Number: 029849-SN74AS1000AN Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 48mA, 48mA Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF Current - Quiescent (Max): 3.5mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: Texas Instruments
Win Source Part Number: 029849-SN74AS1000AN
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 48mA, 48mA
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Current - Quiescent (Max): 3.5mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
Gates and Inverters - 296-33786-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-33786-5-ND
Gates and Inverters 296-33786-5-ND
NAND Gate IC 4 Channel 14-PDIP

NAND Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Gates and Inverters - SN74AS1000AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AS1000AN
Gates and Inverters SN74AS1000AN
NAND Gate IC 4 Channel 14-PDIP

NAND Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Logic - Gates and Inverters - SN74AS1000AN - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AS1000AN
Logic - Gates and Inverters SN74AS1000AN
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AS1000AN
Logic Gates SN74AS1000AN
Logic Gates Quad 2-Input pos- NAND buffer/driver

Logic Gates Quad 2-Input pos- NAND buffer/driver

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AS1000AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AS1000AN
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AS1000AN
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AS1000AN SN74AS1000AN 705-SN74AS1000AN 029849-SN74AS1000AN 296-33786-5-ND SN74AS1000AN SN74AS1000AN SN74AS1000AN SN74AS1000AN
Product Name SN74AS1000A Quadruple 2-Input Positive-NAND Buffers/Drivers 5.5V Logic IC Logic - Logic - Gates and Inverters - SN74AS1000AN Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type Buffer/Driver; NAND AND; NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND NAND; NAND Gate NOT; NAND NAND
Supply Voltage 5V; 5 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family AS TTL
Propagation Delay 4 ns 4 ns 4 ns 4 ns
Operating Current 0.0190 mA 48 mA 3.5 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54H50FM - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; Surface Mount
View Details
2 suppliers
Gates and Inverters - 5410FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details