Texas Instruments SN74AS1000A Quadruple 2-Input Positive-NAND Buffers/Drivers SN74AS1000ADR

Description
Quadruple 2-Input Positive-NAND Buffers/Drivers 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Buffers/Drivers 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS1000A Quadruple 2-Input Positive-NAND Buffers/Drivers - SN74AS1000ADR - Texas Instruments
Dallas, TX, United States
SN74AS1000A Quadruple 2-Input Positive-NAND Buffers/Drivers
SN74AS1000ADR
SN74AS1000A Quadruple 2-Input Positive-NAND Buffers/Drivers SN74AS1000ADR
Quadruple 2-Input Positive-NAND Buffers/Drivers 14-SOIC 0 to 70

Quadruple 2-Input Positive-NAND Buffers/Drivers 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad 5V SOIC Logic IC
705-SN74AS1000ADR
Quad 5V SOIC Logic IC 705-SN74AS1000ADR
Quad 2-Input NAND Buffer/Driver, 4ns, 5V, SOIC Product overview: SN74AS1000ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS1000ADR can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Buffer/Driver, 4ns, 5V, SOIC Product overview: SN74AS1000ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS1000ADR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AS1000ADR - 029848-SN74AS1000ADR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AS1000ADR
029848-SN74AS1000ADR
Logic - Logic - Gates and Inverters - SN74AS1000ADR 029848-SN74AS1000ADR
Manufacturer: Texas Instruments Win Source Part Number: 029848-SN74AS1000ADR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 48mA, 48mA Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 029848-SN74AS1000ADR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 48mA, 48mA
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
 - SN74AS1000ADR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AS Series, 4-Func, 2-Input, TTL, PDSO14

NAND Gate, AS Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-14791-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14791-1-ND
Gates and Inverters 296-14791-1-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14791-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14791-2-ND
Gates and Inverters 296-14791-2-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14791-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14791-6-ND
Gates and Inverters 296-14791-6-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AS1000ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AS1000ADR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AS1000ADR
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74AS1000ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AS1000ADR
Gates and Inverters SN74AS1000ADR
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - SN74AS1000ADR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AS1000ADR
Logic - Gates and Inverters SN74AS1000ADR
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AS1000ADR
Logic Gates SN74AS1000ADR
Logic Gates Quad 2-Input pos- NAND buffer/driver

Logic Gates Quad 2-Input pos- NAND buffer/driver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AS1000ADR 705-SN74AS1000ADR 029848-SN74AS1000ADR SN74AS1000ADR 296-14791-1-ND SN74AS1000ADR SN74AS1000ADR SN74AS1000ADR SN74AS1000ADR
Product Name SN74AS1000A Quadruple 2-Input Positive-NAND Buffers/Drivers Quad 5V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74AS1000ADR Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates
Gate Type Buffer/Driver; NAND Buffer/Driver; NAND; NAND GATE NOT; NAND; NAND Gate AND; NAND NAND NAND NAND; NAND Gate NOT; NAND
Supply Voltage 5V; 5 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family AS TTL
Propagation Delay 4 ns 4 ns 4 ns 4 ns
Operating Current 0.0190 mA 48 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100165FC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type Other; 24-CFlatpack
View Details
SN54AS808B Hex 2-Input And Drivers - 5962-88522012A - Texas Instruments
Specs
Gate Type Buffer/Driver; AND
Logic Family AS
Propagation Delay 6.5 ns
View Details