IC AND 4-CIR 2-IN 14-SO
SN74AS08 Quadruple 2-Input Positive-AND Gates
AND Gate 4-Element 2-Input Bipolar 14-Pin SOP Tube Product overview: SN74AS08NS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS08NS can be used for catalog matching and distributor lookup.
AND Gate IC 4 Channel 14-SO
IC GATE AND 4CH 2-INP 14SO
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74AS08NS-ND | SN74AS08NS | 705-SN74AS08NS | SN74AS08NS | SN74AS08NS |
| Product Name | Gates and Inverters | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND | AND | AND GATE | AND; AND Gate | AND |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Inputs | 2 | 2 | |||
| Propagation Delay | 5.5 ns | ||||
| Low Level Output Current (Sink) | 2 mA |