Texas Instruments SN74AS08 Quadruple 2-Input Positive-AND Gates SN74AS08N

Description
Quadruple 2-Input Positive-AND Gates 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS08 Quadruple 2-Input Positive-AND Gates - SN74AS08N - Texas Instruments
Dallas, TX, United States
SN74AS08 Quadruple 2-Input Positive-AND Gates
SN74AS08N
SN74AS08 Quadruple 2-Input Positive-AND Gates SN74AS08N
Quadruple 2-Input Positive-AND Gates 14-PDIP 0 to 70

Quadruple 2-Input Positive-AND Gates 14-PDIP 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-1523-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1523-5-ND
Gates and Inverters 296-1523-5-ND
AND Gate IC 4 Channel 14-PDIP

AND Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AS08N - 029847-SN74AS08N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AS08N
029847-SN74AS08N
Logic - Logic - Gates and Inverters - SN74AS08N 029847-SN74AS08N
Manufacturer: Texas Instruments Win Source Part Number: 029847-SN74AS08N Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 2mA, 20mA Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 029847-SN74AS08N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 2mA, 20mA
Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN74AS08N - Rochester Electronics
Newburyport, MA, United States
SN74AS08N - Quadruple 2-Input Positive-AND Gates

SN74AS08N - Quadruple 2-Input Positive-AND Gates

Supplier's Site Datasheet
Singapore, Singapore
Quad 5.5V Logic IC
705-SN74AS08N
Quad 5.5V Logic IC 705-SN74AS08N
Quad 2-Input AND Gate IC, 5.5V, 5.5ns, PDIP Product overview: SN74AS08N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS08N can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, 5.5V, 5.5ns, PDIP Product overview: SN74AS08N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS08N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AS08N
Logic Gates SN74AS08N
Logic Gates Quad 2 Input

Logic Gates Quad 2 Input

Buy Now Datasheet
Quad And Gate, 2I/p, Dip-14; Logic Function Texas Instruments - 67K1051 - Newark, An Avnet Company
Chicago, IL, United States
Quad And Gate, 2I/p, Dip-14; Logic Function Texas Instruments
67K1051
Quad And Gate, 2I/p, Dip-14; Logic Function Texas Instruments 67K1051
QUAD AND GATE, 2I/P, DIP-14; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:PDIP; Product Range:74AS08; Logic IC Family:74AS; Supply Voltage Min:4.5V; Output Current:8mA RoHS Compliant: Yes

QUAD AND GATE, 2I/P, DIP-14; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:PDIP; Product Range:74AS08; Logic IC Family:74AS; Supply Voltage Min:4.5V; Output Current:8mA RoHS Compliant: Yes

Supplier's Site
Logic IC - 16619915 - Radwell International
Willingboro, NJ, United States
Logic IC
16619915
Logic IC 16619915
LOGIC IC, QUAD AND GATE, 2I/P, DIP-14, LOGIC FUNCTION:AND GATE, NO. OF ELEMENTS:QUAD, NO. OF INPUTS:2INPUTS, NO. OF PINS:14PINS, LOGIC CASE STYLE:PDIP, 74AS08, LOGIC IC FAMILY:74AS, SUPPLY VOLTAGE MIN:4.5V, OUTPUT CURRENT:8MA, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LOGIC IC, QUAD AND GATE, 2I/P, DIP-14, LOGIC FUNCTION:AND GATE, NO. OF ELEMENTS:QUAD, NO. OF INPUTS:2INPUTS, NO. OF PINS:14PINS, LOGIC CASE STYLE:PDIP, 74AS08, LOGIC IC FAMILY:74AS, SUPPLY VOLTAGE MIN:4.5V, OUTPUT CURRENT:8MA, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Gates and Inverters - SN74AS08N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AS08N
Gates and Inverters SN74AS08N
AND Gate IC 4 Channel 14-PDIP

AND Gate IC 4 Channel 14-PDIP

Buy Now
Logic - Gates and Inverters - SN74AS08N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AS08N
Logic - Gates and Inverters SN74AS08N
IC GATE AND 4CH 2-INP 14DIP

IC GATE AND 4CH 2-INP 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AS08N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AS08N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AS08N
IC GATE AND 4CH 2-INP 14DIP

IC GATE AND 4CH 2-INP 14DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AS08N 296-1523-5-ND 029847-SN74AS08N SN74AS08N 705-SN74AS08N SN74AS08N 67K1051 16619915 SN74AS08N SN74AS08N SN74AS08N
Product Name SN74AS08 Quadruple 2-Input Positive-AND Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74AS08N Quad 5.5V Logic IC Logic Gates Quad And Gate, 2I/p, Dip-14; Logic Function Texas Instruments Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND NOT; AND; AND Gate AND AND; AND GATE AND AND; AND Gate NOT; AND AND
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family AS
Propagation Delay 14 ns 5.5 ns 5.5 ns 5.5 ns
Operating Current 0.0024 mA 8 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54F10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
CD54HCT86 High Speed CMOS Logic Quad 2-Input EXCLUSIVE OR Gates - 5962-8984401CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 5V; 5
Logic Family HCT
View Details
4 suppliers