Texas Instruments SN74AS08 Quadruple 2-Input Positive-AND Gates SN74AS08DR

Description
Quadruple 2-Input Positive-AND Gates 14-SOIC 0 to 70
Request a Quote
Description
Quadruple 2-Input Positive-AND Gates 14-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AS08DR is a quadruple 2-input positive-AND gate from Texas Instruments, designed to perform Boolean functions in positive logic. Each gate operates with a supply voltage range of 4.5V to 5.5V and is characterized for a temperature range of 0°C to 70°C. The device features a high-level input voltage threshold of 2V and a low-level input voltage threshold of 0.8V. It can sink up to 8mA of output current and has a typical propagation delay of 3ns for low-to-high transitions. The SN74AS08DR is available in a 14-pin SOIC package, making it suitable for various applications requiring compact integration of logic functions.

Datasheet Summary
Powered by GS/AI

The SN74AS08DR is a quadruple 2-input positive-AND gate from Texas Instruments, designed to perform Boolean functions in positive logic. Each gate operates with a supply voltage range of 4.5V to 5.5V and is characterized for a temperature range of 0°C to 70°C. The device features a high-level input voltage threshold of 2V and a low-level input voltage threshold of 0.8V. It can sink up to 8mA of output current and has a typical propagation delay of 3ns for low-to-high transitions. The SN74AS08DR is available in a 14-pin SOIC package, making it suitable for various applications requiring compact integration of logic functions.

Suppliers

Company
Product
Description
Supplier Links
SN74AS08 Quadruple 2-Input Positive-AND Gates - SN74AS08DR - Texas Instruments
Dallas, TX, United States
SN74AS08 Quadruple 2-Input Positive-AND Gates
SN74AS08DR
SN74AS08 Quadruple 2-Input Positive-AND Gates SN74AS08DR
Quadruple 2-Input Positive-AND Gates 14-SOIC 0 to 70

Quadruple 2-Input Positive-AND Gates 14-SOIC 0 to 70

Buy Now Datasheet
 - SN74AS08DR - Rochester Electronics
Newburyport, MA, United States
AND Gate, AS Series, 4-Func, 2-Input, TTL, PDSO14

AND Gate, AS Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 5.5V 8mA SOIC Logic IC
705-SN74AS08DR
Quad 5.5V 8mA SOIC Logic IC 705-SN74AS08DR
Quad 2-Input AND Gate IC, 5.5V, 8mA, 5.5ns, SOIC Product overview: SN74AS08DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS08DR can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, 5.5V, 8mA, 5.5ns, SOIC Product overview: SN74AS08DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS08DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AS08DR - 006647-SN74AS08DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AS08DR
006647-SN74AS08DR
Logic - Logic - Gates and Inverters - SN74AS08DR 006647-SN74AS08DR
Manufacturer: Texas Instruments Win Source Part Number: 006647-SN74AS08DR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 2mA, 20mA Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 006647-SN74AS08DR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 2mA, 20mA
Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-6325-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-6325-2-ND
Gates and Inverters 296-6325-2-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AS08DR
Logic Gates SN74AS08DR
Logic Gates Quadruple 2-Input Positive-AND Gates

Logic Gates Quadruple 2-Input Positive-AND Gates

Buy Now Datasheet
Logic - Gates and Inverters - SN74AS08DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AS08DR
Logic - Gates and Inverters SN74AS08DR
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74AS08DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AS08DR
Gates and Inverters SN74AS08DR
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AS08DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AS08DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AS08DR
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AS08DR SN74AS08DR 705-SN74AS08DR 006647-SN74AS08DR 296-6325-2-ND SN74AS08DR SN74AS08DR SN74AS08DR SN74AS08DR
Product Name SN74AS08 Quadruple 2-Input Positive-AND Gates Quad 5.5V 8mA SOIC Logic IC Logic - Logic - Gates and Inverters - SN74AS08DR Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND AND; AND GATE NOT; AND; AND Gate AND NOT; AND AND; AND Gate AND
Supply Voltage 5V; 5 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family AS TTL
Propagation Delay 14 ns 5.5 ns 5.5 ns 5.5 ns
Operating Current 0.0024 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54F27 Triple 3-Input Positive-NOR Gates - 5962-8951001CA - Texas Instruments
Specs
Gate Type NOR
Logic Family F
Propagation Delay 6 ns
View Details
4 suppliers
CD54HCT08 High Speed CMOS Logic Quad 2-Input AND Gates - 5962-8688301CA - Texas Instruments
Specs
Gate Type AND
Logic Family HCT
Propagation Delay 38 ns
View Details
3 suppliers
Gates and Inverters - 54LS260FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 5
View Details