The SN74AS04N is a hex inverter in a 14-pin plastic dual in-line package (PDIP), designed for operation from 0°C to 70°C with a supply voltage range of 4.5 V to 5.5 V. It features a high-level output current of −2 mA and a low-level output current of 20 mA, with propagation delays of up to 8 ns for low-to-high and 13 ns for high-to-low transitions. The device meets standard TTL logic levels and is characterized for use in commercial applications requiring high-speed switching with low power consumption.
Hex Inverters 14-PDIP 0 to 70
Inverter, AS Series, 6-Func, 1-Input, TTL, PDIP14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74AS04N | SN74AS04N |
| Product Name | SN74AS04 Hex Inverters | |
| Technology | AS | |
| Device Type | SN74AS04 Hex Inverters | |
| Features | RoHS | RoHS |