Quadruple 2-Input Positive-NOR Gates 14-PDIP 0 to 70
NOR Gate IC 4 Channel 14-PDIP
Quad 2-Input NOR Gate IC, 4.5-5.5V, 4.5ns PDIP Product overview: SN74AS02N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS02N can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 065279-SN74AS02N
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 2mA, 20mA
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC GATE NOR 4CH 2-INP 14-DIP
IC GATE NOR 4CH 2-INP 14DIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AS02N | 296-14789-5-ND | 705-SN74AS02N | 065279-SN74AS02N | 815-SN74AS02N | SN74AS02N | SN74AS02N | SN74AS02N |
| Product Name | SN74AS02 Quadruple 2-Input Positive-NOR Gates | Gates and Inverters | Quad 5.5V Logic IC | Logic - Logic - Gates and Inverters - SN74AS02N | IC GATE NOR 4CH 2-INP 14-DIP | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOR | NOR | NOR; NOR GATE | NOT; NOR; NOR Gate | NOR | NOR; NOR Gate | NOR | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 5.5V | 4.5 V ~ 5.5 V | 5V; 5V | 4.5V ~ 5.5V | ||
| Logic Family | AS | TTL; TTL | ||||||
| Propagation Delay | 12 ns | 4.5 ns | 4.5 ns | 4.5 ns | 4.5 ns | |||
| Operating Current | 0.0040 mA | 2 mA | 20 mA |